EN
  • EN
  • DE

A3PJ-5060

Part No A3PJ-5060
Manufacturer Omron
Catalog Switches Accessories
Description PUSHBUTTON FULL BOOT CLEAR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Accessories - Boots, Seals
Mfr Omron Automation and Safety
Series A3P
Package Bulk
Type Pushbutton, Full Boot
For Use With/Related Products A3P Series
Mounting Feature Front of Panel
Dimension 1.555" L x 1.280" W x 0.366" H (39.50mm x 32.50mm x 9.30mm)
Color Clear
Material PVC
Ingress Protection Environment Sealed
Base Product Number A3PJ
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8538.90.8160
Win Source Part Number 1314809-A3PJ-5060
Ultra Librarian 3D Model Ultra Librarian A3PJ-5060 CAD Model

Description

The Omron Automation and Safety A3PJ-5060 is a clear full boot pushbutton accessory that belongs to the A3P series of switches.

  • Series: A3P
  • Accessory Type: Pushbutton Accessory
  • Color: Clear
  • Mounting: Front of Panel
  • Material: PVC
  • Protection: Environment Sealed Ingress Protection
  • Dimension: 1.555" L x 1.280" W x 0.366" H (39.50mm x 32.50mm x 9.30mm)
  • Manufacturer: Omron Automation and Safety

You May Also Be Interested in

SUNGMUN ELECTRONICS
Applicable to only ‘E' Type Actuators/Should be mounted after soldering
Need more? Email Us
Omron
CAP TACTILE SQUARE GREEN / Square Tactile Switch Cap Green Slip On
Lowest to $0.3137
TE Connectivity
CAP PUSHBUTTON ROUND RED / Round, Concave Pushbutton Switch Cap Red Snap Fit
Need more? Email Us
TE Connectivity
TOGGLE HALF BOOT BLACK /
Lowest to $13.2248
Grayhill Inc.
KEYPAD LEGEND
Lowest to $16.5823
SUNGMUN ELECTRONICS
Applicable to only ‘E' Type Actuators/Should be mounted after soldering
Need more? Email Us
Omron
Limit switch, General Purpose, ADJ. Roller Lever, SS, 150 mm Radius, D4A Series
Need more? Email Us
Omron
CAP PUSHBUTTON ROUND BLUE / Round Pushbutton Switch Cap Blue Snap Fit
Need more? Email Us
Honeywell
AML51 BUTTON FOR SWES/INDICATORS / Square Pushbutton Switch Cap White Snap Fit
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess