EN
  • EN
  • DE

C200H-CN131

Part No C200H-CN131
Manufacturer Omron
Catalog Controllers - Cable Assemblies
Description CABLE ASSEMBLY I/O 32.8'
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Process Side Connection D-Sub Connector
Control Side Connection D-Sub Connector
Specifications Input, Output (I/O)
Length 32.81' (10.00m)
For Use With/Related Products Omron C Series
Ultra Librarian 3D Model Ultra Librarian C200H-CN131 CAD Model

Description

NULL

You May Also Be Interested in

Omron
MIL 32IN/32OUT CBL 2:1.75M
Need more? Email Us
Omron
CABLE ASSEMBLY INPUT 6.56'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 32.8'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 9.84'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 6.56'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 6.56'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 1.64'
Need more? Email Us
Omron
CABLE ASSY COMMUNICATIONS 6.56'
Need more? Email Us
Omron
CABLE ASSEMBLY INTERFACE 16.4'
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess