EN
  • EN
  • DE

CCSA-QRL-090050-66

Part No CCSA-QRL-090050-66
Manufacturer Omron
Catalog Machine Vision - Lighting
Description DIRECT RING-90MM RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Power Dissipation (Max) -;5;9;7;10;8;3;4;2;1;2608;2170;4252;1601;2171;1885;3263;236;2046;4711;5209;1882;818;0;63912;63911;129043;70612;70611;70478;70613;70614;70615;70616;70617;70618;70619;70620;70621;70622;70623;70624;70625;43951;43953;43954;20564;28937;43956;23530;9580;43958;43959;118948;20250;62347;23618;62;61;3;792;804;0;1;1;317470;317475;317981;831431;331842;340202;701761;701760;701759;364879;396953;396991;406485;406666;407206;1;320441;351158;358679;395219;417696;421080;45196;50504;52163;58977;60270;60813;62241;62292;123256;124717;125659;127754;128015;128024;129327;473457;131083;132601;132762;132824;133890;134196;134377;134563;136507;136841;170198;171784;173603;173927;174671;174685;174717;174826;175487;175758;175772;175897;175997;176988;177588;177729;177829;179573;204355;204562;204740;205606;206484;206550;206582;207027;207249;208140;209605;210627;211258;230443;230703;231100;231892;232148;232609;232727;233296;473459;234604;250695;252768;253596;428881;426859;269244;463362;426860;270239;473460;426858;271627;282128;283147;425109;458556;296254;298079;65146;463356;473455;75025;715880;701767;426857;473456;463357;815074;88825;463358;94106;781570;701768;635440;463359;113905;701770;473458;751236;463360;751237;463361;810367;781571;510983;751238;427680;781572;687076;751239;1;30417;30889;33647;35710;45196;46418;47679;48075;49914;50504;52163;54595;58977;59891;60270;60593;60813;62292;126599;127699;127717;127747;128015;128024;129009;129327;129711;130830;473457;132601;132762;132824;133188;134196;134377;135414;137209;170198;170738;171454;173927;174671;174685;174717;175431;175772;176002;176958;176988;177588;178778;179573;179901;205019;205048;205272;205914;206025;206484;206582;210464;210627;230443;231100;232148;233296;233379;234883;252768;253596;254182;254360;483254;268566;426859;268999;473460;426858;270970;271627;283758;296024;296254;463356;815074;463358;1;18741;19293;21438;23044;24264;26001;27831;27892;28135;28168;29561;30417;30712;30889;31571;31769;32182;32527;33647;33922;34945;35710;35909;36143;36215;37159;37322;37644;38107;38279;38491;40796;41026;41247;41267;41383;41427;41633;42859;43549;43608;44552;45196;46418;46676;46859;47151;48077;48117;50452;50504;50659;52163;53812;54595;58977;59891;62292;125659;125741;127676;127837;127859;128024;128341;129711;130830;130832;133890;170198;170632;172777;173415;179497;204858;207762;209605;454766;232180;268294;268391;1;503963;42490;43399;426864;47680;781575;426863;752502;54597;426862;463363;60814;781576;62293;426865;125660;126600;128025;131489;701764;134197;135415;136508;136842;175773;176837;781579;752503;179574;751240;781574;207381;207906;208092;209606;210468;781580;230444;781578;234605;250946;701765;254404;701766;781577;1;21442;781569;27107;29562;781563;781566;33649;819355;781567;781564;41854;781568;42490;43399;45197;46419;48300;426863;53716;53966;54597;56703;426862;751246;58361;59205;463363;60271;60814;62293;125660;128025;131406;132850;133189;134197;781562;178999;179574;205831;206677;426861;701771;234605;781565;1;38279;42488;46122;49772;51567;56059;56144;56702;59891;60813;62292;123256;125632;126599;128024;129327;131488;134196;135414;135770;136841;171454;172368;173348;176836;177588;179573;209034;209605;210377;211258;230443;232151;233667;234604;252344;268338;268729;271314;271627;284346;284928;297212;298079;64696;75694;76505;81235;463367;89375;93906;448722;110026;831430;463365;152824;751233;200433;751234;1;20030;28168;29561;31769;35710;37644;37973;38279;42488;45196;46122;49293;49772;50504;50659;51567;56144;59891;62292;122832;125632;128024;129029;129327;131488;134196;135414;135770;136841;137217;171454;173603;176836;177588;179573;207380;209605;210000;233667;234604;252344;268729;271627;284928;76505;1;16746;825313;503963;43399;43970;47680;54597;58978;59892;60814;62293;781573;125660;128025;129030;12
Ultra Librarian 3D Model Ultra Librarian CCSA-QRL-090050-66 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SPOTLIGHT RED 60MM 28MM 1.1W
Need more? Email Us
Omron
52X20MM BLU LED BARLIGHT
Need more? Email Us
Omron
RING DIFFUSED BLUE 150MM 6.1W
Need more? Email Us
Omron
COAX INFRARED 104MMX58MM 3.9W
Need more? Email Us
Omron
RING DIFFUSED WHITE 150MM 6.1W
Need more? Email Us
Omron
CONVERGENTLENSFORHLV2-22SERIES
Need more? Email Us
Omron
RED BAR LIGHT 119MM X 16MM
Need more? Email Us
Omron
90MM PHOTOMETRIC STEREO LIGHT
Need more? Email Us
Omron
RING WHITE 123MM W/ EXT TUBES
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess