EN
  • EN
  • DE

CM-S11PC10

Part No CM-S11PC10
Manufacturer Omron
Catalog Interlock Switches
Description INTERLOCK MAGNETIC 10M CBL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Type Magnetic
Current Rating (Amps) 500mA (DC)
Voltage Rating 24VDC
Actuator Type Non-Contact
Termination Style Cable Leads
Must Operate 5 ~ 7mm
Must Release 8 ~ 12mm
Operating Temperature -10°C ~ 55°C
Ingress Protection IP67 - Dust Tight, Waterproof
Approval Agency CE, cULus, TUV
Ultra Librarian 3D Model Ultra Librarian CM-S11PC10 CAD Model

Description

NULL

You May Also Be Interested in

Omron
INTERLOCK SOLENOID LOCKING 4PST
Need more? Email Us
Omron
INTERLOCK MAGNETIC SPST
Need more? Email Us
Omron
INTERLOCK SOLENOID RELEASE 3PST
Need more? Email Us
Omron
INTERLOCK RFID SOLENOID RELEASE
Need more? Email Us
Omron
INTERLOCK MAGNETIC 3PST
Need more? Email Us
Omron
INTERLOCK SOLENOID LOCKING 4PST
Need more? Email Us
Omron
INTERLOCK HINGE DPST
Need more? Email Us
Omron
INTERLOCK SOLENOID RELEASE DPST
Need more? Email Us
Omron
INTERLOCK NON-LOCKING DPST
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess