EN
  • EN
  • DE

CSK6-YKW-DC24

Part No CSK6-YKW-DC24
Manufacturer Omron
Catalog Panel Meters - Counters, Hour Meters
Description COUNTER 6 CHAR 24V PANEL MOUNT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Obsolete
Type Totalizer
Operating Mode Up
Count Rate 20Hz
Number Of Characters Per Row 6
Display Type Decade Wheel
Display Characters - Height 0.157" (4.00mm)
Input Type Voltage
Voltage - Supply 24VDC
Reset Front Panel
Panel Cutout Dimensions Rectangular - 49.00mm x 28.00mm
Mounting Type Panel Mount
Termination Style Wire Leads
Ultra Librarian 3D Model Ultra Librarian CSK6-YKW-DC24 CAD Model

Description

NULL

You May Also Be Interested in

Red Lion Controls
COUNTER LCD 8 CHAR 115/230V PNL
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 24V PANEL MT
Need more? Email Us
Omron
COUNTER LCD 4 CHAR 12-24V PNL MT
Need more? Email Us
Honeywell
Need more? Email Us
Omron
COUNTER LCD 7 CHAR PANEL MOUNT
Need more? Email Us
Omron
TACHOMETER LCD 4 CHAR PANEL MT
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 100-240V PNL
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 24V PANEL MT
Need more? Email Us
Omron
COUNTER LCD 6 CHAR 100-240V PNL
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess