EN
  • EN
  • DE

SN74LVC1G34DSFR

Part No SN74LVC1G34DSFR
Manufacturer Texas Instruments
Catalog Logic - Buffers, Drivers, Receivers, Transceivers
Description SN74LVC1G34 Single Buffer Gate
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series 74LVC
Packaging Reel - TR
Logic Type Buffer, Non-Inverting
Number of Elements 1
Number of Bits per Element 1
Output Type Push-Pull
Current - Output High, Low 32mA, 32mA
Operating Supply Voltage 1.65 V ~ 5.5 V
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package 6-XFDFN
Manufacturer Package 6-SON (1x1)
Manufacturer Homepage www.ti.com
Win Source Part Number 741925-SN74LVC1G34DSFR
Popularity Medium
Supply and Demand Status Balance
Family Name SN74LVC1G34
Introduction Date July 01, 2011
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian SN74LVC1G34DSFR CAD Model

Description

SN74LVC1G34DSFR - Texas Instruments Single Buffer Gate

The SN74LVC1G34DSFR from Texas Instruments is a high-performance, single buffer gate designed for use in a wide range of digital applications. This device is part of the LVC family, which is known for its low-voltage operation and compatibility with mixed-voltage systems. The SN74LVC1G34DSFR is optimized to operate from a 1.65 V to 5.5 V power supply, making it ideal for interfacing with both 3.3 V and 5 V logic levels.

Key Features:

  • Logic Type: Buffer, Non-Inverting
  • Supply Voltage Range: 1.65 V to 5.5 V
  • Output Current: ±32 mA
  • Mounting Type: Surface Mount
  • Package / Case: SOT-883 (DSF)
  • Operating Temperature: -40°C to +125°C
  • Logic Level Compatibility: LVTTL, LVCMOS

The device's single gate configuration provides a simple and effective solution for buffering and driving signals with high impedance loads, or when signal integrity is crucial due to long traces or noisy environments. Its robust design also features high drive capability and balanced propagation delays, which are essential for maintaining signal fidelity.

The SN74LVC1G34DSFR comes in a compact SOT-883 (DSF) package, which is suitable for space-constrained applications. Its small footprint allows for high-density mounting and is well-suited for mobile and portable electronics where size and power efficiency are critical design parameters.

With its wide operating temperature range of -40°C to +125°C, the SN74LVC1G34DSFR is designed to perform reliably in harsh environmental conditions, making it a versatile choice for industrial, automotive, and consumer electronics applications.

Overall, the SN74LVC1G34DSFR is a testament to Texas Instruments' commitment to providing high-quality, reliable components for the electronics industry. Its versatility, power efficiency, and high performance make it an excellent choice for designers looking to optimize their digital systems.

You May Also Be Interested in

Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V 6XSON
Lowest to $0.1159
Nexperia USA Inc.
IC BUFFER NON-INVERT 5.5V SC-74A
Need more? Email Us
Nexperia USA Inc.
IC BUFFER INVERT 5.5V 20-TSSOP
Need more? Email Us
Texas Instruments
SN54LVTH16244A-SP 3.3-V ABT 16-B
Need more? Email Us
NOVOSENSE
8BIT, 3-STATE OUTPUTS BUFFER
Need more? Email Us
ON Semiconductor
IC BUFFER INVERTING 3.6V 20-SOIC
Need more? Email Us
Texas Instruments
IC BUFFER NON-INVERT 6V 16-SOIC
Need more? Email Us
Renesas Electronics America
IC BUFF NON-INVERT 3.6V 48-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC BUFF NON-INVRT 5.5V 48CERPACK
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.1980 $50.4900
620+ $0.1625 $100.7500
955+ $0.1574 $150.3170
1,315+ $0.1524 $200.4060
1,700+ $0.1473 $250.4100
2,275+ $0.1320 $300.3000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 520 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess