EN
  • EN
  • DE

D4V-8111Z

Part No D4V-8111Z
Manufacturer Omron
Catalog Snap Action, Limit Switches
Description LIMIT SWITCH, PUSH PLUNGER / Switch SPDT Chassis Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Switches>Limit Switches
Manufacturer Omron Automation and Safety
Packaging Bulk
Circuit SPDT
Switch Function On-Mom
Current Rating (Amps) 5A (AC/DC)
Voltage Rating - AC 125 V
Voltage Rating - DC 24 V
Actuator Type Round (Pin Plunger)
Mounting Chassis Mount
Termination Style Screw Terminal
Ingress Protection IP65 - Dust Tight, Water Resistant
Operating Force 1000gf
Release Force 300gf
Pretravel 0.060" (1.5mm)
Differential Travel 0.047" (1.2mm)
Overtravel 0.158" (4.0mm)
Temperature Range - Operating -20°C ~ 60°C
Operating Position 1.024" (26.0mm)
Electrical Life 300,000 Cycles
Mechanical Life 10,000,000 Cycles
Base Product Number D4V-8111
RoHS Status RoHS Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.50.9055
Other Part Number D4V8111Z
Standard Package 1
Win Source Part Number 1323762-D4V-8111Z
Ultra Librarian 3D Model Ultra Librarian D4V-8111Z CAD Model

Description

The D4V-8111Z from Omron Automation and Safety is a SPDT limit switch with a round pin plunger actuator type.

  • Circuit: SPDT
  • Actuator Type: Round Pin Plunger
  • Voltage Rating: 125V AC and 24V DC
  • Ingress Protection: IP65 (dust tight and water resistant)
  • Switch Function: On-Mom
  • Mounting Type: Chassis Mount
  • Electrical Life: 300,000 cycles
  • Mechanical Life: 10,000,000 cycles
  • Pretravel: 0.060 inches
  • Differential Travel: 0.047 inches
  • Overtravel: 0.158 inches
  • Operating Position: 1.024 inches
  • Operating Force: 1000gf
  • Release Force: 300gf
  • Operating Temperature: -20°C to 60°C
  • RoHS Compliant: Yes

You May Also Be Interested in

Omron
SWITCH SNAP ACTION SPDT 5A 250V
Need more? Email Us
Omron
SWITCH SNAP ACTION SPDT 15A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT 3PST-NC 3A 240V
Need more? Email Us
Omron
SWITCH SNP ACT SPST-NC 0.03A 30V
Need more? Email Us
Omron
SWITCH SNAP ACTION 3PST 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACTION 1A 250V
Need more? Email Us
Omron
SWITCH SNAP ACTION DPST 3A 240V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us
Omron
SWITCH SNAP ACT SPDT 0.1A 125V
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9739 $67.8956
9+ $13.9270 $125.3430
13+ $13.4927 $175.4051
18+ $13.0573 $235.0314
23+ $12.6218 $290.3014
31+ $11.3167 $350.8177
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess