EN
  • EN
  • DE

D6F-10A6-000

Part No D6F-10A6-000
Manufacturer Omron
Catalog Flow Sensors
Description AIRFLOW SENSOR MEMS 10L/MIN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Sensing Range 0 ~ 10 LPM
Flow Sensor Type Air
Voltage - Input 10.8V ~ 26.4V
Port Size 1/4", 0.25" (6.35mm) RC
Material - Body Thermoplastic resin / Aluminum alloy
Temperature Range - Operating -10°C ~ 60°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1598974-D6F-10A6-000
Ultra Librarian 3D Model Ultra Librarian D6F-10A6-000 CAD Model

Description

N

You May Also Be Interested in

Honeywell
HONEYWELL ZEPHYR AIRFLOW SENSOR
Need more? Email Us
Honeywell
SENSOR AIRFLOW 200SCCM SHORT 3V
Need more? Email Us
Honeywell
HONEYWELL ZEPHYR AIRFLOW SENSOR
Need more? Email Us
Omron
AIRFLOW SENSOR 0-1 M/SEC 12/24V
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 1000 SCCM
Lowest to $91.9403
Honeywell
HONEYWELL ZEPHYR AIRFLOW SENSOR
Need more? Email Us
Sensirion AG
AIR/GAS FLOW SENSOR +/-200 SLM W
Need more? Email Us
Honeywell
SENSOR AIRFLOW AMP 5 MBAR
Need more? Email Us
Omron
AIRFLOW SENSOR MEMS 10L/MIN
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess