EN
  • EN
  • DE

D6F-PH0505AD3

Part No D6F-PH0505AD3
Manufacturer Omron
Catalog Pressure Sensors, Transducers
Description SENSOR 0.01PSID 0.19" 12BIT 4SIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr Omron Electronics Inc-EMC Div
Series D6F-PH
Package Bulk
Product Status Active
Pressure Type Differential
Operating Pressure -0.01 ~ 0.01PSI (-0.05 ~ 0.05kPa)
Output Type I²C
Output 12 b
Accuracy ±3%
Voltage - Supply 2.3V ~ 3.6V
Port Size Male - 0.19" (4.93mm) Tube, Dual
Port Style Barbed
Features Temperature Compensated
Termination Style PC Pin
Maximum Pressure 1.45PSI (10kPa)
Temperature Range - Operating -20°C ~ 80°C
Mounting Type Through Hole
Package / Case 4-SIP, Dual Top Ports
Supplier Device Package 4-SIP
Base Product Number D6F-PH
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 9026.10.2040
Win Source Part Number 1375630-D6F-PH0505AD3
Ultra Librarian 3D Model Ultra Librarian D6F-PH0505AD3 CAD Model

Description

The Omron D6F-PH0505AD3 is a temperature-compensated pressure sensor suitable for various applications.

  • Operating Temperature: -20°C ~ 80°C
  • Output Type: I²C
  • Voltage - Supply: 2.3V ~ 3.6V
  • Output: 12b
  • Pressure Type: Differential
  • Operating Pressure: -0.01 PSI ~ 0.01 PSI (-0.05 kPa ~ 0.05 kPa)
  • Max Pressure: 1.45 PSI (10 kPa)
  • Package / Case: 4-SIP, Dual Top Ports
  • Port Style: Dual Top
  • Status: Active

You May Also Be Interested in

Honeywell
ML STAINLESS PRESS SENSE AMP
Need more? Email Us
TE Connectivity
SENSOR 150PSI 1/4NPT W/CONN
Need more? Email Us
Honeywell
SENSOR 1PSIG 0.08\
Need more? Email Us
Amphenol
SENSOR 0.36PSID 0.08\
Need more? Email Us
Honeywell
SENSOR 1PSIG 12BIT 4SIP
Need more? Email Us
TE Connectivity
SENSOR
Need more? Email Us
Honeywell
SENSOR 30PSIG 0.08\
Need more? Email Us
TE Connectivity
TRANSDUCER
Need more? Email Us
Amphenol Advanced Sensors
SENSOR 2.5PSIG .075V
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess