EN
  • EN
  • DE

DCN2-1S

Part No DCN2-1S
Manufacturer Omron
Catalog Circular Connectors - Adapters
Description CONN T-ADPT 5P-5/5P F-F/M INLINE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Connector Style Distributor T-Shaped
Convert From (Adapter End) Female Sockets
Convert To (Adapter End) Female Sockets (1), Male Pins (1)
Shell Size - Insert (Convert From) M12
Shell Size - Insert (Convert To) M12
Number of Positions (Convert From) 5
Number of Positions (Convert To) 5 (2)
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded
Features Coupling Nut
Ingress Protection IP67 - Dust Tight, Waterproof
Shielding Shielded
Ultra Librarian 3D Model Ultra Librarian DCN2-1S CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONN Y-ADPT 4P-4/4P M-F/F INLINE
Need more? Email Us
Phoenix Contact
CONN Y-ADPT 5P-5/5P M-F/F INLINE
Need more? Email Us
Omron
CONN Y-ADPT 4P-4/4P M-F/F INLINE
Need more? Email Us
Omron
CONN T-ADPT 4P-4/4P M-F/F INLINE
Need more? Email Us
HARTING
CONN GENDER CHANGER 8P-8P F-M
Need more? Email Us
Omron
CONN T-ADPT 5P-5/5P F-F/M INLINE
Need more? Email Us
Switchcraft Inc.
CONN ADAPTER 3P-3P F-M INLINE
Need more? Email Us
Phoenix Contact
CONN Y-ADPT 4P-3/3P M-F/F INLINE
Need more? Email Us
Omron
CONN Y-ADPT 4P-4/4P M-F/F INLINE
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess