EN
  • EN
  • DE
  • IT

DCN3-12

Part No DCN3-12
Manufacturer Omron
Catalog Circular Connectors
Description CONN T-ADPT 5P-5/5P F-F/M INLINE  /  Circular Connector Distributor T-Shaped 5/5 (2) Female Sockets/Female Sockets (1), Male Pins (1) Free Hanging (In-Line)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Circular Connectors - Adapters
Mfr Omron Automation and Safety
Series DeviceNet™
Package Bulk
Connector Style Distributor T-Shaped
Convert From (Adapter End) Female Sockets
Convert To (Adapter End) Female Sockets (1), Male Pins (1)
Shell Size - Insert (Convert From) M12
Shell Size - Insert (Convert To) 7/8"
Number of Positions (Convert From) 5
Number of Positions (Convert To) 5 (2)
Mounting Type Free Hanging (In-Line)
Fastening Type Threaded
Features Coupling Nut
Ingress Protection IP67 - Dust Tight, Waterproof
Shielding Unshielded
Current Rating (Amps) 3A
Voltage Rating 125VDC
Temperature Range - Operating -20°C ~ 65°C
Orientation (Convert From) Keyed
Orientation (Convert To) Keyed
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4020
Other Names DCN3-12-ND,DCN312,Z7371
Standard Package 1
Win Source Part Number 1122561-DCN3-12
Ultra Librarian 3D Model Ultra Librarian DCN3-12 CAD Model

Description

Omron Automation and Safety's DCN3-12 connector is a great choice for any electronic project that requires a circular connector adapter.

  • Part Number: 1122561-DCN3-12
  • Category: Connectors, Interconnects
  • Series: DeviceNet™
  • Feature: Coupling Nut
  • Voltage Rating: 125VDC
  • Ingress Protection: IP67 - Dust Tight, Waterproof
  • Mounting Type: Free Hanging (In-Line)
  • Operating Temperature: -20°C ~ 65°C

You May Also Be Interested in

Amphenol Industrial Operations
CONN RCPT FMALE 16P SOLDER CUP / 16 Position Circular Connector Receptacle, Female Sockets Solder Cup
Need more? Email Us
Souriau-Sunbank by Eaton
CONN SEALING COVER 14 BLACK / Connector Cap (Cover), Sealing 14 Black
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT FMALE 61POS GOLD CRIMP / 61 Position Circular Connector Receptacle, Female Sockets Crimp
Need more? Email Us
Amphenol Industrial Operations
PT 10C 10#20 PIN PLUG
Lowest to $4.1150
Amphenol Industrial Operations
CONN RCPT MALE 10POS GOLD CRIMP / 10 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol Sine Systems Corp
CONN DUST COVER 18 SILVER / Connector Cap (Cover), Dust 18 Silver
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ 11B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
ITT Cannon, LLC
CONN RCPT 10POS BOX MNT W/PINS / 10 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol
Conn Subminiature Cylindrical PIN 79 POS Crimp ST Cable Mount 79 Terminal 1 Port
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess