Products specifications

Package Bulk
Product Status Obsolete
Amplifier Type Twin Output
Voltage - Supply 12V ~ 24V
Output Type NPN
Current - Supply 45 mA
Operating Temperature -10°C ~ 55°C
Ultra Librarian 3D Model Ultra Librarian E2C-EDA21 2M CAD Model

Description

NULL

You May Also Be Interested in

Omron
CONNECTOR, STANDARD, PNP
Need more? Email Us
ECAD model for E3X-ZV6
Omron
BLUE LED NPN CONN PTUNE / Mark Detecting Sensor Amplifier DIN Rail
Need more? Email Us
ECAD model for E3X-DAB6-S
Analog Devices Inc.
Analog Output Sensor Amplifier Surface Mount
Need more? Email Us
ECAD model for 5B34-02-CY
Analog Devices Inc.
ISOLATED HI ACCURACY DIGITAL TEM / General Purpose Sensor Amplifier Surface Mount
Need more? Email Us
ECAD model for LTM2985IY#PBF
Omron
FIBER AMP 2-OUT 1-IN PNP PW
Need more? Email Us
ECAD model for E3NX-FA51 2M
Omron
AMPLIF TIMER NPN OUTPUT RAIL-MT
Need more? Email Us
ECAD model for E3C-JC4P
Analog Devices Inc.
Analog Output Sensor Amplifier Surface Mount
Need more? Email Us
ECAD model for 5B47-K-04-NI
Omron
SMART PWR, HI LED, CBL, PNP
Need more? Email Us
ECAD model for E3X-HD41 2M
Omron
AMP FRONT TRMNL 12-24VDC DIN MNT
Need more? Email Us
ECAD model for E3C-WE4

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention