EN
  • EN
  • DE

E32-D12

Part No E32-D12
Manufacturer Omron
Catalog Optical Sensors - Photoelectric, Industrial
Description SENSOR REFLECTIVE 230MM FBR CYL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Sensing Method Reflective
Sensing Distance 9.055" (230mm)
Connection Method Cable
Ingress Protection IEC IP67
Operating Temperature -40°C ~ 70°C
Ultra Librarian 3D Model Ultra Librarian E32-D12 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SENSOR REFLECTIVE 100MM PNP / Reflective, Diffuse Optical Sensor 0.197" ~ 3.937" (5mm ~ 100mm) ADJ PNP - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
SENSOR THROUGH-BEAM 1M PNP DK ON / Through-Beam Optical Sensor 39.370" (1m) PNP - Open Collector/Dark-ON
Need more? Email Us
Banner Engineering Corporation
TTR SERIES 4 BEAM SENSOR ARRAY 1 / Diffuse Optical Sensor 4.724" (120mm)
Need more? Email Us
Omron
SENSOR REFLECTIVE 700MM RELAY / Reflective, Diffuse Optical Sensor 27.559" (700mm) Relay - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
SENSOR REFLECTIVE 200MM PNP / Reflective, Diffuse Optical Sensor 7.874" (200mm) PNP - Dark-ON/Light-ON - Selectable
Lowest to $259.9064
Panasonic
SENSOR REFLECTV 500MM ANALOG 2M / Reflective, Diffuse Optical Sensor 19.685" (500mm) Analog
Need more? Email Us
Banner Engineering Corporation
T18-2 SERIES: DIFFUSE SHORT RANG / Diffuse Optical Sensor 11.811" (300mm) PNP - Dark-ON/Light-ON - Selectable
Lowest to $120.2006
Omron
SENSOR REFLECTIVE 20M PNP / Reflective Optical Sensor 787.4" (20m) PNP - Dark-ON/Light-ON - Selectable
Need more? Email Us
Omron
SENSOR RETROREFLCTV 4M NPN DO/LO / Retroreflective Optical Sensor 157.480" (4m) NPN - Dark-ON/Light-ON - Selectable
Lowest to $43.7006

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess