EN
  • EN
  • DE

E52-CA10AE-N 2M

Part No E52-CA10AE-N 2M
Manufacturer Omron
Catalog Temperature Sensors - Thermocouples, Temperature Probes
Description T-COUPLE TYPE K L=100MM 2M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Element Type K - Type
Temperature Range 0 ~ 400°C
Length - Lead Wire 6.562' (2m)
Conductor Type Non-Grounded
Terminal Type Exposed Lead Wires
Ultra Librarian 3D Model Ultra Librarian E52-CA10AE-N 2M CAD Model

Description

NULL

You May Also Be Interested in

Omron
T-COUPLE TYPE J L=15CM 2M
Need more? Email Us
Omron
THERMISTOR SENSOR
Need more? Email Us
Omron
SENSOR THERMOCOUPLE PT100 2M
Need more? Email Us
Omron
RTD TEMPERATURE SENSOR
Need more? Email Us
Omron
RTD L=100MM 2M STRIGHT
Need more? Email Us
Omron
T-COUPLE TYPE K L-20CM 4M
Need more? Email Us
Omron
T-COUPLE J L=150MM 4M SPRING
Need more? Email Us
Omron
THERMISTOR SENSOR
Need more? Email Us
Omron
T-COUPLE TYPE K CRIMP 5M
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess