EN
  • EN
  • DE

EE-SPX403N

Part No EE-SPX403N
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL 13MM MODULE SLOT
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Features Optical Sensor Through-Beam 0.512" (13mm) Module, Slotted
Manufacturer Omron
Package Tray
Part Status Obsolete
Operating Temperature Range -10°C ~ 55°C (TA)
Mounting Chassis Mount
Package Module, Slotted
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number EE-SPX403, EESPX403, EESPX403N, OR534
Quantity per package 1
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917897-EE-SPX403N
Ultra Librarian 3D Model Ultra Librarian EE-SPX403N CAD Model

Description

The EE-SPX403N is an optical sensor module manufactured by Omron.

  • Type: Through-beam
  • Design: Slotted
  • Sensing Distance: 0.512" (13mm)
  • Mounting: Chassis
  • Operating Temperature Range: -10°C to 55°C
  • Status: Obsolete
  • Popularity: High
  • ECCN: EAR99

You May Also Be Interested in

Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Lowest to $5.0427
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Lowest to $64.0694
Omron
SENSOR OPTICAL MODULE SLOT
Need more? Email Us
Omron
SENSOR OPTICAL 2MM 6SMD
Lowest to $2.0189
Sharp Microelectronics
SENSOR OPTICAL 5MM MODULE W/CONN
Need more? Email Us
Omron
SENSOR OPTICAL 3.6MM MODULE SLOT
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Lowest to $12.1580

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $94.7188 $94.7188
2+ $77.7180 $155.4360
3+ $75.2894 $225.8682
4+ $72.8606 $291.4424
5+ $70.4321 $352.1605
6+ $63.1459 $378.8754
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess