EN
  • EN
  • DE

EE-SPX404-W2A

Part No EE-SPX404-W2A
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL 3.6MM MODULE SLOT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Sensors
Estimated Pruduction Lead Time 11 Weeks
Features Optical Sensor Through-Beam 0.142" (3.6mm) Module, Wire Leads, Slot Type
Manufacturer Omron
Package Bulk
Operating Temperature Range -10°C ~ 55°C (TA)
Mounting Chassis Mount, Wire Lead
Package Module, Wire Leads, Slot Type
Family Name EE-SPX404
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number EE-SPX404-W2A-ND, EESPX404W2A, Z8252
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 870165-EE-SPX404-W2A
Ultra Librarian 3D Model Ultra Librarian EE-SPX404-W2A CAD Model

Description

The Omron 870165-EE-SPX404-W2A is an optical sensor through-beam module designed to provide reliable sensing performance in a variety of applications.

  • Package: wire lead slot type package
  • Family: EE-SPX404 family
  • ECCN: EAR99 compliant
  • Popularity Rating: medium
  • Operating Temperature Range: -10°C to 55°C (TA)
  • Quantity Per Package: 1
  • Supply and Demand Status: limited
  • HTSUS Code: 8541.40.8000
  • Estimated Production Lead Time: 11 weeks

You May Also Be Interested in

TT Electronics
SENSOR OPTICAL 9.53MM MOD WIRE
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MODULE W/CONN
Lowest to $3.7342
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE / Optical Sensor Through-Beam 0.197" (5mm) Module, Connector, Slot Type
Lowest to $5.0427
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Lowest to $12.1580
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Honeywell
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
TT Electronics
SENSOR OPTICAL 5.1MM PCB MOUNT
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess