EN
  • EN
  • DE

EE-SX461-P11

Part No EE-SX461-P11
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description SENSOR OPTICAL 15MM MOD W/CONN / Optical Sensor Through-Beam 0.591" (15mm) Module, Connector
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output
Manufacturer Omron Electronics Inc-EMC Div
Packaging Bag
Sensing Distance 0.591" (15mm)
Sensing Method Through-Beam
Output Configuration NPN - Open Collector/Light-ON
Mounting Snap-In
Current - Supply 35 mA
Voltage - Supply 7V
Temperature Range - Operating -20°C ~ 75°C
Case / Package Module, Connector
Base Product Number EE-SX461
RoHS Status RoHS Compliant
MSL Level Not Applicable
ECCN EAR99
HTSUS 8541.49.8000
Other Part Number EE-SX461-P11-ND,Z3028,EESX1274R,2266-EE-SX461-P11,EESX461P11
Standard Package 50
Win Source Part Number 1331775-EE-SX461-P11
Ultra Librarian 3D Model Ultra Librarian EE-SX461-P11 CAD Model

Description

The EE-SX461-P11 is an optical sensor from Omron Electronics Inc-EMC Div.

  • Response Time: -
  • Sensing Distance: 0.591" (15mm)
  • Current Supply: 35 mA
  • Output Configuration: NPN - Open Collector/Light-ON
  • Category: Sensors, Transducers>Optical Sensors - Photointerrupters - Slot Type - Logic Output

This sensor is ideal for use in various applications, including robotics, automation, and more.

You May Also Be Interested in

Honeywell
SENSOR OPTICAL 3.18MM SLOT MOD
Need more? Email Us
Honeywell
SENSOR OPTICAL 3.05MM PCB MOUNT
Lowest to $8.1493
Sharp Microelectronics
SENSOR OPTICAL 5MM MODULE W/CONN
Need more? Email Us
Omron
SENSOR OPTICAL MODULE SLOT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Lowest to $64.0694
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD SLOT TYPE
Lowest to $26.8930
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Lowest to $19.5000
Omron
SENSOR OPTICAL 5MM MODULE W/CONN
Lowest to $3.9178

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.2897 $51.0279
17+ $5.9813 $101.6821
26+ $5.7943 $150.6518
36+ $5.6074 $201.8664
47+ $5.4205 $254.7635
62+ $4.8598 $301.3076
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess