EN
  • EN
  • DE

EE-SX674-WR

Part No EE-SX674-WR
Manufacturer Omron
Catalog Optical Sensors - Photointerrupters - Slot Type - Logic Output
Description Slot-type Photomicrosensor (Non-modulated)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Win Source Part Number 1170974-EE-SX674-WR
Manufacturer Homepage www.omron.com/index3.html
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EE-SX674-WR CAD Model

Description

The Omron EE-SX674-WR is a photomicrosensor, also known as an optical sensor or photo interrupter. This specific model features a slot-type configuration with a logic output. It is designed to detect the presence or absence of an object passing through the slot. It's commonly used in various industrial and automation applications for position detection, object counting, and other sensing tasks. The 'WR' likely denotes specific features or packaging details, potentially related to wiring or environmental resistance.

Applications:

  • Automated machinery: Used for position detection, limit switches, and object counting in automated equipment.
  • Printers and copiers: Detects paper presence, paper jams, and print head position.
  • Vending machines: Detects product dispensing and coin insertion.
  • Robotics: Used for position feedback and object detection in robotic systems.
  • Security systems: Detects door or gate openings in security applications.

Features:

  • Slot-type design: Allows for easy detection of objects passing through the slot.
  • Logic output: Provides a digital output signal indicating the presence or absence of an object.
  • High-speed response: Enables accurate detection of fast-moving objects.
  • Compact size: Allows for easy integration into various equipment.
  • Robust construction: Designed for reliable operation in industrial environments.

Benefits:

  • Accurate object detection: Provides reliable detection of objects for improved automation control.
  • Simplified circuit design: Logic output simplifies integration with microcontrollers and other control systems.
  • Increased system efficiency: High-speed response allows for faster and more efficient operation.
  • Reduced downtime: Robust construction ensures long-term reliability and minimizes downtime.
  • Cost-effective solution: Provides a reliable and efficient sensing solution at a reasonable cost.

Additional Details:

The EE-SX674-WR typically operates on a DC voltage supply. The output signal is usually a digital signal, either high or low, depending on the presence or absence of an object. The sensing distance (slot width) is a critical parameter. Refer to the Omron datasheet for detailed specifications, including operating voltage, output current, response time, and environmental ratings. The datasheet provides information on recommended mounting techniques and wiring configurations. Environmental ratings, such as IP ratings, indicate its resistance to dust and water. Details on the 'WR' designation should be found in the datasheet as well.

You May Also Be Interested in

Honeywell
SENSOR OPTICAL 3.18MM SLOT MOD
Need more? Email Us
TT Electronics
SENSOR OPTICAL 5.1MM PCB MOUNT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MODULE W/CONN
Lowest to $3.9178
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Lowest to $19.5000
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM MOD WIRE
Need more? Email Us
TT Electronics
SENSOR OPTICAL 3.18MM PCB MOUNT
Need more? Email Us
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Lowest to $64.0694
Omron
SENSOR OPTICAL 5MM MOD WIRE LEAD
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $135.1477 $135.1477
2+ $130.7876 $261.5752
3+ $126.4286 $379.2858
4+ $113.3494 $453.3976
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,870 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess