EN
  • EN
  • DE

EE-SY172A-1

Part No EE-SY172A-1
Manufacturer Omron
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
RoHS State Request Verification
Win Source Part Number 710091-EE-SY172A-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EE-SY172A-1 CAD Model

Description

The EE-SY172A-1 is a reflective photosensor manufactured by Omron. These sensors detect the presence of an object by sensing light reflected directly off the object's surface. It's part of the EE-SY series which are known for their compact size and ease of integration.

Applications

  • Object Detection: Detecting the presence or absence of objects on a production line.
  • Paper Detection: Sensing the presence of paper in printers and copiers.
  • Edge Detection: Identifying the edge of a material.
  • Positioning: Determining the position of a moving object.
  • Coin Detection: Used in vending machines and other coin-operated devices.

Features

  • Reflective Type: Senses light reflected directly from the object.
  • Compact Size: Allows for integration into small spaces.
  • High Sensitivity: Capable of detecting objects with low reflectivity.
  • Fast Response Time: Provides quick detection of changes in object presence.
  • Infrared LED: Uses an infrared LED as the light source.

Benefits

  • Simple Operation: Easy to set up and use.
  • Reliable Detection: Provides consistent and accurate detection.
  • Versatile: Suitable for a wide range of applications.
  • Cost-Effective: Offers a good balance of performance and price.

Additional Details

The EE-SY172A-1 typically operates on a 5V DC power supply. The output is usually a digital signal (either HIGH or LOW) depending on the presence or absence of an object. The sensing distance is typically a few millimeters, depending on the reflectivity of the target object. It uses an infrared LED and a phototransistor. Proper alignment and consideration of the object's surface properties are important for reliable detection. Consult the Omron datasheet for detailed electrical characteristics, dimensions, and application notes. The "-1" suffix might indicate a specific variation in connector type or cable length.

You May Also Be Interested in

Mini-Circuits
RF Transformer
Lowest to $5.7750
Xilinx Inc.
Lowest to $3.2617
Texas Instruments
Lowest to $0.9663
NXP / Nexperia
Lowest to $3.2617
IDT, Integrated Device Technology Inc
Need more? Email Us
Infineon Technologies
Need more? Email Us
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Lowest to $2.3024
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
NXP / Nexperia
IC MPU Q OR IQ 667MHZ 561TEBGA1
Lowest to $80.0542

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7004 $115.5060
24+ $7.4601 $179.0424
32+ $7.2188 $231.0016
42+ $6.9785 $293.0970
56+ $6.2566 $350.3696
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 194 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess