EN
  • EN
  • DE

G2R-1-E-ASI-DC12

Part No G2R-1-E-ASI-DC12
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Obsolete
Mounting Type Through Hole
Coil Voltage 12VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 16 A
Switching Voltage 380VAC, 125VDC - Max
Load - Max Switching 6080VA, 2000W
Coil Current 43.6 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Flux Protection
Must Operate Voltage 8.4 VDC
Must Release Voltage 1.8 VDC
Operate Time 15 ms
Release Time 5 ms
Operating Temperature -40°C ~ 70°C
Contact Material Silver Alloy
Approval Agency CSA, TUV, UR, VDE
Relay Type General Purpose
Qualification -;5;9;7;10;8;3;4;2;1;602001;2272;1920;2040;3385;1818;609;3500;4821;2649;1864;2449;602346;2080;966;2861;4242;2041;5730;4047;2066;3766;2595;480;1885;600259;5055;18;5346;2561;3404;1849;150;278;23;314;5088;236;39;255;1110;601964;277;2634;3307;68;2223;4008;5115;3473;1568;600350;844;17;1508;1712;41;3483;602408;4335;2946;281;600427;818;0;28944;13874;52868;5365;5369;5370;4287;52819;15136;6291;121672;87414;7461;102856;13379;121910;125862;23996;13380;120132;102873;120133;120134;15143;14280;102874;32233;102857;52291;20586;6574;6292;2159;28688;26706;120135;59944;102890;102893;102896;1018;25368;17489;14358;14647;5371;73730;67966;9823;31957;14793;102864;102870;1019;5374;1303;2160;11299;6828;6829;20329;20449;110231;110232;99304;110233;99303;4549;4550;99302;5378;5368;121587;120136;120139;102901;90650;102902;120137;120138;102905;102906;5084;58840;5088;21803;22721;102042;58872;10821;63312;5089;21809;5091;105944;105943;40;5092;5105;35371;5108;5109;19106;34638;9646;85274;85275;27672;5125;65327;13931;4872;98887;99289;98888;14512;15092;5150;5903;93443;93444;57857;56915;105945;112172;111966;111732;111833;112485;112486;111733;112487;111968;111791;111834;111734;111792;112488;112574;111967;111969;112489;112490;112053;112491;111735;112171;121820;112492;112575;112493;112576;112494;112495;112577;112173;112496;112497;112578;111736;112498;112579;112111;112499;112174;112500;112054;112112;112501;121821;112580;112502;111835;112592;112503;112504;112505;112506;112507;111737;46423;112723;112724;112508;112175;112113;114769;112509;112510;112114;112511;112512;112176;112513;112581;112177;112514;112582;112115;112178;112179;121822;119598;119607;112584;110832;110831;112585;112586;119599;112516;119600;119601;127389;119602;112517;119603;112587;120140;28214;28215;85276;85277;28216;28217;85278;85279;85280;85281;34773;102911;85282;122132;1484;27897;114137;5138;2007;65376;14470;50965;70141;88308;37949;88307;74163;482;5141;4835;15529;20461;20462;64393;69169;85283;85284;123001;123002;69170;79088;4944;32559;32566;128765;53292;102913;39081;36403;52982;61385;120141;120142;120143;120144;120145;120146;88880;120148;120149;120150;34754;123071;96855;96856;96712;96858;120002;102919;120152;120153;4637;85287;99288;105600;26621;88882;87691;117972;124974;4881;4882;86238;4883;4884;4885;53645;107091;4886;4887;5550;20466;4888;4889;4890;4891;27074;5569;4892;4893;4894;54054;54055;4895;45986;125347;5596;25660;81790;123141;4896;54140;51739;56416;4897;47250;47249;4898;4899;5599;127342;127343;127346;127344;127345;4900;20468;4901;20469;4902;20470;123149;123150;51847;4904;5871;4905;66219;131732;4880;4906;80325;4907;123162;4908;43310;55392;5686;117834;4914;4919;4920;89225;4921;30312;39118;92279;100744;127201;63614;63615;2187;117835;20581;15076;15539;120180;88877;120181;120182;88878;120183;120185;120186;120187;46;106894;106895;104124;29395;106896;106897;106898;1200;32572;34241;98905;93191;93192;259;1087;127994;70810;70811;113467;49178;37838;120188;6268;6269;3271;5151;1443;1084;25890;86219;86220;86221;86222;6211;85288;85289;81794;81795;116489;83609;27148;83399;83429;83432;90655;83430;113234;83402;90656;90657;90658;90659;83396;83403;104365;83397;83400;105307;90660;123383;83401;90661;83398;90662;123933;5174;5175;5181;5183;5185;5197;5198;1883;5219;5267;21807;5268;5269;4842;1292;5380;32555;32570;32545;85290;120237;98891;102944;102945;102946;32565;120236;98895;98892;86223;86224;120245;120246;120247;36;116490;5382;5383;5384;888
Ultra Librarian 3D Model Ultra Librarian G2R-1-E-ASI-DC12 CAD Model

Description

RELAY GEN PURPOSE SPDT 16A 12V

You May Also Be Interested in

TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us
TE Connectivity
Electromechanical Relay DPDT 3A 12VDC 720Ohm Through Hole
Lowest to $4.3657
IDEC
RELAY GEN PURPOSE DPDT 10A 120V / General Purpose Relay DPDT (2 Form C) 120VAC Coil Socketable
Need more? Email Us
Coto Technology
RELAY REED SPST 3A 24V /
Lowest to $70.2811
TE Connectivity
RELAY GEN PURPOSE 6PST 8A 18V / General Purpose Relay 6PST-3NO/3NC (3 Form A, 3 Form B) 18VDC Coil Through Hole
Need more? Email Us
TE Connectivity
RELAY AUTO SPST-NO 30A 12V
Lowest to $6.5112
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 3A 24V
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess