EN
  • EN
  • DE

G5V-1-DC5

Part No G5V-1-DC5
Manufacturer Omron
Catalog Signal Relays, Up to 2 Amps
Description RELAY GEN PURPOSE SPDT 1A 5VDC  /  General Purpose Relay SPDT (1 Form C) Through Hole
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays>Signal Relays, Up to 2 Amps
Mfr Omron Electronics Inc-EMC Div
Series G5V-1
Package Tube
Mounting Type Through Hole
Coil Voltage 5VDC
Contact Form SPDT (1 Form C)
Contact Rating (Current) 1 A
Switching Voltage 125VAC, 60VDC - Max
Coil Current 30 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Must Operate Voltage 4 VDC
Must Release Voltage 0.5 VDC
Operate Time 5 ms
Release Time 5 ms
Temperature Range - Operating -40°C ~ 70°C
Contact Material Silver (Ag), Gold (Au)
Relay Type General Purpose
Coil Resistance 167 Ohms
Base Product Number G5V
Other Names G5V 8040C,Z773,G5V1DC5,G5V15DC
Standard Package 25
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.41.0020
Win Source Part Number 1237282-G5V-1-DC5
Ultra Librarian 3D Model Ultra Librarian G5V-1-DC5 CAD Model

Description

The Omron G5V-1-DC5 is a general-purpose SPDT (1 Form C) relay with a contact rating of 1A and a switching voltage of 125VAC, 60VDC - Max.

  • Contact Form: SPDT (1 Form C)
  • Contact Rating: 1A
  • Switching Voltage: 125VAC, 60VDC - Max
  • Coil Voltage: 5VDC
  • Coil Resistance: 167 Ohms
  • Coil Current: 30 mA
  • Temperature Range: -40°C to 70°C
  • Seal Rating: Sealed - Fully
  • Must Operate Voltage: 4VDC
  • Must Release Voltage: 0.5VDC
  • Mounting: Through Hole
  • Package: Tube

You May Also Be Interested in

Panasonic
RELAY RF DPDT 1A 3V
Need more? Email Us
TE Connectivity
The Best Relaytion | RELAY TELECOM DPDT 2A 12VDC
Lowest to $6.2875
Panasonic
RELAY RF SPDT 500MA 24V
Lowest to $7.9896
Panasonic
ULTRA-SMALL PACKAGE SLIM POLARIZED RELAY | RELAY TELECOM DPDT 1A 24VDC
Lowest to $1.3100
Omron
RELAY GEN PURPOSE SPDT 2A 24VDC
Lowest to $5.9043
TE Connectivity
RELAY TELECOM SPDT 1A 9V / Signal Relay 9VDC 1A SPDT THT
Lowest to $4.9376
TE Connectivity
RELAY TELECOM DPDT 2A 4.5VDC
Lowest to $2.7590
Panasonic
RELAY TELECOM DPDT 10MA 12V
Need more? Email Us
Panasonic
RELAY RF SPDT 500MA 24V
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6602 $52.8160
165+ $0.6185 $102.0525
255+ $0.5976 $152.3880
360+ $0.5558 $200.0880
470+ $0.5349 $251.4030
585+ $0.5140 $300.6900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess