EN
  • EN
  • DE

G6D-1A-ASI-12VDC

Part No G6D-1A-ASI-12VDC
Manufacturer Omron
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference case DIP
Manufacturer Omron
Win Source Part Number 759583-G6D-1A-ASI-12VDC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian G6D-1A-ASI-12VDC CAD Model

Description

The Omron G6D-1A-ASI-12VDC is a compact and reliable PCB mount signal relay. This relay is designed for a wide variety of applications requiring dependable switching performance in a small form factor.

Applications

  • Telecommunications equipment: Used for signal routing and switching within communication systems.
  • Security systems: Employed in alarm systems and access control devices for reliable signal transmission.
  • Industrial control systems: Incorporated into various control circuits for automation and process control.
  • Test and measurement equipment: Utilized in instrumentation for signal selection and calibration.
  • Medical devices: Found in certain medical equipment where low signal switching is required.

Features

  • Compact size: Space-saving design for high-density PCB layouts.
  • High sensitivity: Requires low coil power for actuation.
  • Low power consumption: Minimizes energy usage in the application.
  • High insulation resistance: Provides electrical isolation between coil and contacts.
  • Long life: Offers extended operational lifespan for reliable performance.

Benefits

  • Reduced PCB footprint: Enables smaller and more compact product designs.
  • Energy efficiency: Contributes to overall system power savings.
  • Reliable switching: Ensures consistent and dependable performance in critical applications.
  • Extended product lifespan: Reduces maintenance and replacement costs.
  • Improved safety: Provides electrical isolation for enhanced safety.

Additional Details

The G6D-1A-ASI-12VDC relay features a single pole, single throw (SPST) contact configuration. The coil voltage is 12VDC. It is designed for through-hole mounting on printed circuit boards. Contact current and voltage ratings should be verified against the specific application requirements. The relay is constructed with high-quality materials to ensure durability and reliability in demanding environments.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.4049 $58.8343
17+ $6.8965 $117.2405
26+ $6.6805 $173.6930
36+ $6.4645 $232.7220
47+ $6.2497 $293.7359
62+ $5.6029 $347.3798
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess