EN
  • EN
  • DE

G6D-1A-ASI-AP DC24

Part No G6D-1A-ASI-AP DC24
Manufacturer Omron
Catalog Power Relays, Over 2 Amps
Description RELAY GEN PURPOSE SPST 5A 24V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Tube
Product Status Active
Mounting Type Through Hole
Coil Voltage 24VDC
Contact Form SPST-NO (1 Form A)
Contact Rating (Current) 5 A
Switching Voltage 250VAC, 30VDC - Max
Load - Max Switching 1250VA, 150W
Coil Current 8.3 mA
Coil Type Non Latching
Termination Style PC Pin
Seal Rating Sealed - Fully
Must Operate Voltage 16.8 VDC
Must Release Voltage 2.4 VDC
Operate Time 10 ms
Release Time 5 ms
Operating Temperature -25°C ~ 70°C
Contact Material Silver Alloy, Cadmium Free
Approval Agency CSA, TUV, UR
Relay Type General Purpose
Qualification -;5;9;7;10;8;3;4;2;1;602001;2272;1920;2040;3385;1818;609;3500;4821;2649;1864;2449;602346;2080;966;2861;4242;2041;5730;4047;2066;3766;2595;480;1885;600259;5055;18;5346;2561;3404;1849;150;278;23;314;5088;236;39;255;1110;601964;277;2634;3307;68;2223;4008;5115;3473;1568;600350;844;17;1508;1712;41;3483;602408;4335;2946;281;600427;818;0;28944;13874;52868;5365;5369;5370;4287;52819;15136;6291;121672;87414;7461;102856;13379;121910;125862;23996;13380;120132;102873;120133;120134;15143;14280;102874;32233;102857;52291;20586;6574;6292;2159;28688;26706;120135;59944;102890;102893;102896;1018;25368;17489;14358;14647;5371;73730;67966;9823;31957;14793;102864;102870;1019;5374;1303;2160;11299;6828;6829;20329;20449;110231;110232;99304;110233;99303;4549;4550;99302;5378;5368;121587;120136;120139;102901;90650;102902;120137;120138;102905;102906;5084;58840;5088;21803;22721;102042;58872;10821;63312;5089;21809;5091;105944;105943;40;5092;5105;35371;5108;5109;19106;34638;9646;85274;85275;27672;5125;65327;13931;4872;98887;99289;98888;14512;15092;5150;5903;93443;93444;57857;56915;105945;112172;111966;111732;111833;112485;112486;111733;112487;111968;111791;111834;111734;111792;112488;112574;111967;111969;112489;112490;112053;112491;111735;112171;121820;112492;112575;112493;112576;112494;112495;112577;112173;112496;112497;112578;111736;112498;112579;112111;112499;112174;112500;112054;112112;112501;121821;112580;112502;111835;112592;112503;112504;112505;112506;112507;111737;46423;112723;112724;112508;112175;112113;114769;112509;112510;112114;112511;112512;112176;112513;112581;112177;112514;112582;112115;112178;112179;121822;119598;119607;112584;110832;110831;112585;112586;119599;112516;119600;119601;127389;119602;112517;119603;112587;120140;28214;28215;85276;85277;28216;28217;85278;85279;85280;85281;34773;102911;85282;122132;1484;27897;114137;5138;2007;65376;14470;50965;70141;88308;37949;88307;74163;482;5141;4835;15529;20461;20462;64393;69169;85283;85284;123001;123002;69170;79088;4944;32559;32566;128765;53292;102913;39081;36403;52982;61385;120141;120142;120143;120144;120145;120146;88880;120148;120149;120150;34754;123071;96855;96856;96712;96858;120002;102919;120152;120153;4637;85287;99288;105600;26621;88882;87691;117972;124974;4881;4882;86238;4883;4884;4885;53645;107091;4886;4887;5550;20466;4888;4889;4890;4891;27074;5569;4892;4893;4894;54054;54055;4895;45986;125347;5596;25660;81790;123141;4896;54140;51739;56416;4897;47250;47249;4898;4899;5599;127342;127343;127346;127344;127345;4900;20468;4901;20469;4902;20470;123149;123150;51847;4904;5871;4905;66219;131732;4880;4906;80325;4907;123162;4908;43310;55392;5686;117834;4914;4919;4920;89225;4921;30312;39118;92279;100744;127201;63614;63615;2187;117835;20581;15076;15539;120180;88877;120181;120182;88878;120183;120185;120186;120187;46;106894;106895;104124;29395;106896;106897;106898;1200;32572;34241;98905;93191;93192;259;1087;127994;70810;70811;113467;49178;37838;120188;6268;6269;3271;5151;1443;1084;25890;86219;86220;86221;86222;6211;85288;85289;81794;81795;116489;83609;27148;83399;83429;83432;90655;83430;113234;83402;90656;90657;90658;90659;83396;83403;104365;83397;83400;105307;90660;123383;83401;90661;83398;90662;123933;5174;5175;5181;5183;5185;5197;5198;1883;5219;5267;21807;5268;5269;4842;1292;5380;32555;32570;32545;85290;120237;98891;102944;102945;102946;32565;120236;98895;98892;86223;86224;120245;120246;120247;36;116490;5382;5383;5384;88881;
Ultra Librarian 3D Model Ultra Librarian G6D-1A-ASI-AP DC24 CAD Model

You May Also Be Interested in

Omron
POWER RELAYS - POWER PCB RELAY / Relay Coil
Lowest to $3.1827
TE Connectivity
Electromechanical Relay SPDT 5A 60VDC 7.2KOhm Through Hole
Need more? Email Us
NTE
RELAY GEN PURPOSE DPDT 10A 12V / General Purpose Relay DPDT (2 Form C) 12VDC Coil
Need more? Email Us
TE Connectivity
RELAY CONTACTOR SPST 150A 28V /
Need more? Email Us
TE Connectivity
RELAY GEN PURPOSE DPDT 10A 28V / General Purpose Relay DPDT (2 Form C) 28VDC Coil Chassis Mount
Need more? Email Us
Omron
Electromechanical Relay SPDT 30A 12VDC 225Ohm Through Hole
Lowest to $3.8075
TE Connectivity
Electromechanical Relay 115VDC 6KOhm 15A SPDT Threaded Mount Voltage Relay
Lowest to $801.1493
Omron
Electromechanical Relay SPDT 16A 24VDC 1.44KOhm Through Hole
Need more? Email Us
Omron
RELAY GEN PURPOSE SPDT 10A 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess