EN
  • EN
  • DE

G6RN-1-24VDC

Part No G6RN-1-24VDC
Manufacturer Omron
Catalog HOT - SALES and EOL Components (D - G)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Omron
Win Source Part Number 266670-G6RN-1-24VDC
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Motor Drive & Control
Ultra Librarian 3D Model Ultra Librarian G6RN-1-24VDC CAD Model

Description

The Omron G6RN-1-24VDC is a commonly used part in motor drive and control applications.

  • Load Current: 120mA
  • Load Voltage: 0V to 400V
  • Circuit: SPST-NO (1 Form A)
  • On-State Resistance (Maximum): 35 Ohms
  • Output Type: AC and DC
  • Package: 4-SOP (0.173”, 4.40mm)
  • Termination Style: Gull Wing
  • Mounting: SMD
  • MSL Level: 1 (Unlimited)
  • Manufacturer Pack Quantity: 400
  • Manufacturer: Omron Electronics Inc-EMC Div.

You May Also Be Interested in

NEC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Dialog Semiconductor GmbH
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
NEC
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Shindengen
Schottky Rectifiers (SBD) (60V 10A) / Diode Schottky 60V 10A 3-Pin(3+Tab) ITO-220
Lowest to $1.6817

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.4045 $63.2025
105+ $1.1527 $121.0335
160+ $1.1157 $178.5120
215+ $1.0799 $232.1785
280+ $1.0441 $292.3480
370+ $0.9367 $346.5790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,010 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess