EN
  • EN
  • DE

G6S-2F-Y-TR 24VDC

Part No G6S-2F-Y-TR 24VDC
Manufacturer Omron
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1231+
Reference case DIP
Manufacturer Omron
Manufacturer Homepage www.omron.com/index3.html
Win Source Part Number 738339-G6S-2F-Y-TR 24VDC
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian G6S-2F-Y-TR 24VDC CAD Model

Description

The Omron G6S-2F-Y-TR 24VDC is a miniature signal relay designed for telecommunications and security applications. It features a 24VDC coil and is known for its high sensitivity, compact size, and reliable performance in low-signal switching circuits.

Applications

  • Telecommunications Equipment: Used in telephone exchanges, routers, and other telecommunications devices for signal routing and switching.
  • Security Systems: Implemented in alarm systems, access control systems, and other security equipment for switching sensor signals and control circuits.
  • Measurement and Instrumentation: Found in measuring instruments and data acquisition systems for signal routing and control.
  • Medical Equipment: Used in medical devices for switching low-level signals and control circuits.
  • Audio and Video Equipment: Employed in audio and video equipment for signal selection and routing.

Features

  • Miniature Size: Allows for high-density mounting on printed circuit boards.
  • 24VDC Coil: Compatible with standard 24VDC control circuits.
  • High Sensitivity: Requires low coil power for efficient operation.
  • Low Contact Resistance: Ensures minimal signal loss during switching.
  • Surface Mount Design: Suitable for automated assembly processes.

Benefits

  • Reliable Signal Switching: Provides consistent and dependable performance in low-signal circuits.
  • Compact Design: Enables smaller and more compact product designs.
  • Energy Efficient: Low coil power reduces overall system power consumption.
  • Easy to Integrate: Simple to incorporate into automated assembly processes.
  • Versatile Application: Suitable for a wide range of low-signal switching applications.

Technical Specifications

The G6S-2F-Y-TR 24VDC typically has a contact rating of 0.3A at 125VAC or 1A at 30VDC. The coil resistance, operate time, and release time are specified in the Omron datasheet. This relay is designed for surface mount soldering. Insulation voltage and other safety specifications are also detailed in the datasheet.

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess