EN
  • EN
  • DE

G8NW-2L-DC12

Part No G8NW-2L-DC12
Manufacturer Omron
Catalog Automotive Relays
Description RELAY AUTOMOTIVE SPDT 30A 12V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Relays - Automotive Relays
Mfr Omron
Series G8NW-2
Package Tray
Product Status Obsolete
Coil Type Non Latching
Coil Current 53.3 mA
Coil Voltage 12VDC
Contact Form SPDT (1 Form C) x 2
Contact Rating (Current) 30 A
Switching Voltage 16VDC - Max
Must Operate Voltage 7.2 VDC
Must Release Voltage 1 VDC
Operate Time 10 ms
Release Time 10 ms
Mounting Type Through Hole
Termination Style PC Pin
Temperature Range - Operating -40°C ~ 105°C
Contact Material Silver Tin Oxide (AgSnO)
Coil Power 640mW
Coil Resistance 225 Ohms
Base Product Number G8NW
Standard Package 1,080 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 8536.49.0050
Win Source Part Number 872568-G8NW-2L-DC12
Ultra Librarian 3D Model Ultra Librarian G8NW-2L-DC12 CAD Model

Description

The Omron G8NW-2L-DC12 Automotive Relay is a high-quality relay designed for automotive applications.

  • Termination Style: PC pin
  • Contact Form: SPDT (1 Form C) x 2
  • Contact Material: Silver tin oxide (AgSnO)
  • Coil Voltage: 12VDC
  • Coil Resistance: 225 Ohms
  • Contact Rating: 30A
  • Switching Voltage: 16VDC
  • Mounting: Through-hole
  • Temperature Range: -40°C to 105°C
  • Relay Type: Non-latching
  • Operate Time and Release Time: 10ms

You May Also Be Interested in

Picker Components
RELAY AUTOMOTIVE SPST 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
TE Connectivity
Automotive Relays 1FormC 1 C/O 24VDC
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
TE Connectivity
RELAY AUTOMOTIVE SPDT 60A 24V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 30A 12V
Lowest to $2.7743
Panasonic
RELAY AUTOMOTIVE SPST 70A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 40A 12V
Need more? Email Us
Panasonic
RELAY AUTOMOTIVE SPST 80A 12V
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess