EN
  • EN
  • DE

G9SX-AD322-T150-RC DC24

Part No G9SX-AD322-T150-RC DC24
Manufacturer Omron
Catalog Controllers
Description CONTROL SAFETY GEN PURPOSE 24V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Controller Type General Purpose
Number of Inputs and Type 2 - Digital
Safety Outputs and Type Solid State (6)
Auxiliary Outputs and Type Solid State (2)
Safety Category Category 4, PLe, SIL3
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Spring Terminal
Operating Temperature -10°C ~ 55°C
Features Delay Time 0 ~ 150sec, Logical AND I/O;5;9;7;10;8;3;4;2;1;600260;2170;1885;236;39;1110;2046;277;4008;1882;3473;818;0;49211;48605;124531;125487;121316;63246;45771;48606;104133;292;59681;121325;104139;109771;104141;48608;48609;3696;104424;104143;104339;35950;47188;76647;84631;77076;21986;1310;8781;125391;125392;125393;125394;106851;893;125489;124539;125486;124540;124541;54139;103580;75212;113963;61;3;4;17;0;1;345533;350483;364885;370938;399749;399762;402972;39669;121341;121343;169302;203183;229006;249737;281422;64012;80389;103717;137799;468154;159365;211653;1;121343;203183;249737;281422;80389;1;395622;685452;395627;395634;704141;704142;395639;395643;395647;665987;395677;405178;405179;405182;405184;405187;405188;1;395622;395627;395639;395647;395677;405176;405179;405184;405187;815182;428755;815012;794323;701818;815181;28392;426878;119792;824647;824648;167625;468153;635918;819009;227227;227229;765013;685448;685449;266314;426880;825305;426879;815013;280742;1;1;327053;327054;327056;685451;327058;327059;327060;824649;387725;80570;88122;112744;155274;155281;184660;685453;238781;67507;67883;78980;635919;84348;157312;1;1;329230;329240;339014;1;329807;330522;330523;400555;406540;181549;156428;156430;156454;139395;139399;66977;66985;67003;38945;38954;1;1;359858;450034;359860;428756;359893;359916;359953;360066;1;312540;337957;337958;818431;337959;818430;337960;685450;337966;337967;339472;339533;339537;351731;366747;378430;401065;401067;411404;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian G9SX-AD322-T150-RC DC24 CAD Model

Description

NULL

You May Also Be Interested in

Dell
LSI 9206-16e 4PORT 6Gbps HBA
Need more? Email Us
Dell
CONTROLLER SSD EXTENDER NVME PCI-E R730XD R920 R93
Need more? Email Us
Dell
Compellent CT040 16x3.5 Controller
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
PERC 5/E 256MB
Need more? Email Us
Dell
CONTROLLER SCV2000 SCV2020 10G ISCSI Type B
Need more? Email Us
Dell
SAS 6/iR RAID Controller Card
Need more? Email Us
Dell
CONTROLLER EQL TYPE 15 PS6210
Need more? Email Us
Dell
VRTX BC57840 PCI-E PASS THROUGH MEZZANINE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess