EN
  • EN
  • DE

K2CM-1M

Part No K2CM-1M
Manufacturer Omron
Catalog Protection Relays & Systems
Description RELAY MOTOR PROTECTIVE 20-65A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Function Overcurrent, Phase Loss, Phase Sequence
Voltage - Supply 100/110/120VAC
Trip Range 20 ~ 65A
Delay Time 2 ~ 40s
Mounting Type Chassis Mount
Termination Style Screw Terminal
Features Manual Reset, Test Button
Operating Temperature -10°C ~ 60°C
Ultra Librarian 3D Model Ultra Librarian K2CM-1M CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY MOTOR PROTECTIVE 50-160A
Need more? Email Us
Littelfuse Inc.
ENERGIZED PHASE INDICATOR
Need more? Email Us
TE Connectivity
WUF-46-5060=WILMAR UNDERFREQUE
Need more? Email Us
Omron
TMR SPDT 0.1S-10MIN BLACK DC24
Need more? Email Us
TE Connectivity
WUV-125DC-H=WILMAR UNDRVOLTAGE
Need more? Email Us
Littelfuse Inc.
SURGE ARRESTER GDT
Need more? Email Us
Omron
RELAY MOTOR PROTECTIVE 8-26A
Need more? Email Us
Littelfuse Inc.
SURGE ARRESTER GDT
Need more? Email Us
Littelfuse Inc.
NEUTRAL-EARTHING-RES MON 48VDC E
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess