EN
  • EN
  • DE

P7MF-06-D

Part No P7MF-06-D
Manufacturer Omron
Catalog Relay Sockets
Description RELAY SOCKET 6 POSITION DIN RAIL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Type Socket
Number of Positions 6
Mounting Type DIN Rail
Termination Style Screw Terminal
For Use With/Related Products MK-S(X) Series
Qualification -;5;9;7;10;8;3;4;2;1;602001;1920;1818;623;4821;2170;2649;1864;3667;2449;602346;2080;966;364;602200;2861;2066;5785;3845;480;1885;600259;5055;18;5346;2561;1849;236;39;255;10;1110;277;2634;3307;68;4008;172;3473;600350;844;17;1508;41;3483;602408;2946;281;818;0;108480;108471;108477;108479;26512;26509;39095;73152;27651;27652;74208;27653;26511;18667;6360;1661;36864;1012;1013;3753;21809;5091;39469;15528;38197;2007;70141;88308;37949;88307;24273;24274;24275;5141;123796;90247;13031;4884;4900;20468;4901;4903;4904;68461;4908;5076;4909;20581;15076;12996;104124;104344;104254;104129;104482;1200;1087;3271;5151;1443;1084;86219;86220;86221;27454;21422;69009;5175;4842;5380;86223;5384;5395;5329;26503;20565;47143;4922;4924;4925;22792;4984;38233;38232;4926;5730;5289;9300;91609;54193;61382;19057;130813;21591;130816;35559;48475;31036;31039;31037;12999;28477;35496;35497;35498;68896;89569;35950;4989;15662;130812;130814;130815;20444;5455;38086;27581;31423;45872;24462;43365;65877;5003;65875;27354;3757;65876;119346;38039;65878;1330;24261;24262;24257;24258;24259;24254;24260;55558;57679;24263;57448;49716;1269;43784;22842;24637;86225;5061;1289;22277;6794;63093;28431;3763;52832;5830;5156;27655;5067;260;69279;104605;3267;38226;3166;25;63094;32734;32733;203;61353;69283;38237;1325;81791;5360;5361;5362;26537;101496;62;61;3;792;804;17;6;0;2;7;1;1;356300;404675;121326;169295;203167;229001;249730;267825;281410;295538;63986;74826;80383;88044;92592;97513;103710;103780;108970;112644;137796;146545;1;1;329185;329230;339014;349291;383652;383775;411897;421684;421688;1;334930;384842;391488;391512;400555;405023;406540;421595;430253;430259;430258;212179;212235;212236;430256;430255;222550;222579;242769;242770;242771;244127;244130;255272;255273;258499;430254;430261;430262;430260;763276;738629;738648;738650;738651;738652;738632;738636;738639;738654;693531;804682;738655;693529;693530;706626;704181;164269;819850;823737;763273;763274;763275;1;312339;331762;334626;336261;640216;337974;337975;339731;339732;340609;635904;341216;341217;341218;341219;343089;501179;810847;346788;350112;350113;350130;350146;350147;350149;350150;350151;350153;350155;350159;350161;350162;350359;350850;470301;470300;470302;457081;352260;352267;704196;791395;353080;353086;353091;353094;353493;353494;354542;354573;354581;470303;354953;354955;354962;354971;355970;355971;356377;356379;356381;475441;475444;475442;356899;358629;361448;361983;361984;362208;362209;362231;475440;362342;362813;362957;362961;369861;369862;369863;693329;693328;498561;370036;459986;759083;459981;459983;370727;370728;370729;370730;755567;375358;375924;376006;376257;376262;376263;376298;377701;377706;459982;459988;459979;459980;459984;459987;377731;377732;459985;377734;377914;378330;378620;458560;378621;378622;458559;378624;378625;761309;378990;378991;378992;378994;378995;378997;799085;381557;383269;491188;388083;389381;466495;698825;390646;392077;392197;392199;392758;392760;392762;392763;392807;490458;704182;395706;395707;395688;395689;395690;395691;395692;395693;395694;395695;395696;395697;725487;725488;396204;490504;396872;397051;397203;397247;397269;789887;397275;397302;398762;836950;398916;695026;788979;398919;398925;398928;738656;738657;738658;704183;399099;399101;823693;399104;399136;399285;399303;399318;399381;788997;738659;738660;738661;738663;475439;399423;399425;399443;399554;640314;401746;404652;501180;405679;405713;407525;409056;409057;407963;792326;409858;409859;410171;475443;495232;681419;456805;419582;419584;419590;419606;1;375798;1;788527;Featured;Most Popular
Ultra Librarian 3D Model Ultra Librarian P7MF-06-D CAD Model

Description

NULL

You May Also Be Interested in

Omron
RELAY SOCKET 14 POS DIN RAIL
Lowest to $33.8382
Crouzet USA
RELAY SOCKET 11 POS DIN RAIL
Need more? Email Us
Omron
RELAY SOCKET 10 POS THROUGH HOLE
Lowest to $7.4695
TE Connectivity
RT78602 RELAY SOCKET PCB 5MM
Need more? Email Us
Amphenol PCD
QUICK MOUNT 3 POLE ITAR / Relay Housing Panel Mount, Snap-In
Lowest to $89.0055
TE Connectivity
RELAY BASE HOUSING BLACK / Relay Housing Wiring Harness
Lowest to $1.3480
Omron
RELAY SOCKET 4 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $0.9595
Panasonic
PC BOARD RELAY SOCKET / Relay
Lowest to $3.0372
Panasonic
RELAY SOCKET 6 POS THROUGH HOLE / Relay Socket Through Hole
Lowest to $5.1617

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess