EN
  • EN
  • DE

WD30-ME01

Part No WD30-ME01
Manufacturer Omron
Catalog RF Receiver, Transmitter, and Transceiver Finished Units
Description WIRELESS DNET MSTR RMT ANT.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Function Transceiver
Modulation or Protocol DSSS
Frequency 2.4GHz
Applications General Purpose
Interface Connector
Power - Output 10mW
Data Rate (Max) 100kbps
Ultra Librarian 3D Model Ultra Librarian WD30-ME01 CAD Model

Description

NULL

You May Also Be Interested in

Silicon Labs
RF TXRX MOD BLUETOOTH TRACE ANT
Need more? Email Us
Semtech Corporation
SX1272 868MHZ LORAMOTE KIT / RF Transceiver 860MHz ~ 1.02GHz 802.15.4 SPI 115.2kbps
Need more? Email Us
Omron
BLUETOOTH ADAPTER FOR PLC
Need more? Email Us
Fanstel Corp.
RF Sensor Bluetooth v5.1 125kbps
Need more? Email Us
Ampleon USA Inc.
UPD606 - Single PHY ASSP
Lowest to $62.5629
Sierra Wireless
MODEM HSPA+ SERIAL
Need more? Email Us
Digi International
XTEND-PKG RF / RF Transceiver 902MHz ~ 928MHz FSK Serial 125kbps
Need more? Email Us
TE Connectivity
HUMPRC 8 BUTTON LONG-RANGE HANDH
Need more? Email Us
TE Connectivity
XMITTER KEYFOB 433MHZ 5 BUTTON
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess