EN
  • EN
  • DE

XF2J-0824-11A-R100

Part No XF2J-0824-11A-R100
Manufacturer Omron
Catalog FFC, FPC (FlatFlexible) Connectors
Description Ffc / Fpc Board Connector, Standard, Xf2j Series, Surface Mount, Receptacle, 8, Top, 0.5 Mm
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Material Copper
Contact Plating Gold
Current Rating 500 mA
Gender Receptacle
Housing Material Polyamide
Length 9 mm
Mount Surface Mount
Number of Contacts 8
Number of Rows 1
Orientation Vertical
Packaging Cut Tape
REACH SVHC Unknown
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1000771-XF2J-0824-11A-R100
Categories FFC,FPC(FlatFlexible)Connectors
Manufacturer Omron
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian XF2J-0824-11A-R100 CAD Model

Description

The Omron XF2J-0824-11A-R100 is a surface mount connector with a current rating of 500 mA and 8 number of contacts.

  • Current Rating: 500 mA
  • Number of Contacts: 8
  • Contact Plating: gold
  • Housing Material: polyamide
  • Supply and Demand Status: shortage
  • Alternative Parts: XF2M-2015-1A-R100, XF2W-1415-1A, XF2W-1015-1A, 1-1734592-0, 1-1734742-0, and 1-1734592-2XF2J082411AR100

You May Also Be Interested in

TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 15POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 17POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 8POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 24POS 1.27MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 14POS 2.54MM
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess