EN
  • EN
  • DE

XF2J-2624-11A

Part No XF2J-2624-11A
Manufacturer Omron
Catalog Flat Flex Cables (FFC, FPC)
Description CONN FPC VERT 26POS 0.50MM SMD
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Features 26 Position FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Manufacturer Omron
Series XF2J
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -30°C ~ 85°C
Mounting Surface Mount
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Part Number OR743DKR, XF2J262411ABYOMZ, OR743TR, XF2J262411A, XF2J-2624-11A BY OMZ, OR743CT
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 903999-XF2J-2624-11A
Ultra Librarian 3D Model Ultra Librarian XF2J-2624-11A CAD Model

Description

The Omron XF2J 26 Position FPC Connector is a vertical, one-sided 0.020" (0.50mm) surface mount connector with 26 contacts.

  • Series: XF2J
  • Operating Temperature Range: -30°C to 85°C
  • Package: Reel - TR format
  • Mounting: Surface mount
  • Category: Connector
  • ECCN: EAR99
  • Supply and Demand Status: Balanced
  • Connectors per Package: 1000
  • MSL Level: 1 (Unlimited)
  • HTSUS code: 8536.69.4051

You May Also Be Interested in

Amphenol
CONN FFC FPC RCPT 12POS 2.54MM / 12 Position FFC, FPC Connector Receptacle 0.100" (2.54mm) Free Hanging (In-Line)
Lowest to $2.7564
Samtec Inc.
1MM SINGLE ROW CONNECTOR / 19 Position FFC Connector Contacts, Vertical - 2 Sided 0.039" (1.00mm) Surface Mount
Need more? Email Us
Hirose Electric Co Ltd
CONN FPC 15POS 0.30MM R/A / 15 Position FPC Connector Contacts, Top and Bottom 0.012" (0.30mm) Surface Mount, Right Angle
Need more? Email Us
Hirose Electric Co Ltd
CONN FFC BOTTOM 20POS 0.50MM R/A / 20 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Lowest to $0.5025
Panasonic
CONN FPC 4POS 0.50MM R/A / 4 Position FPC Connector Contacts, Top and Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us
AVX Corp/Kyocera Corp
FPC 0.5MM / 18 Position FPC Connector Contacts, Top and Bottom 0.016" (0.40mm) Surface Mount, Right Angle
Lowest to $0.4701
Hirose Electric Co Ltd
CONN FFC VERT 20POS 0.50MM SMD / 20 Position FFC, FPC Connector Contacts, Vertical - 1 Sided 0.020" (0.50mm) Surface Mount
Lowest to $1.0533
Hirose Electric Co Ltd
CONN FFC BOTTOM 7POS 1.00MM R/A / 7 Position FFC, FPC Connector Contacts, Bottom 0.039" (1.00mm) Surface Mount, Right Angle
Lowest to $0.4906
Hirose Electric Co Ltd
CONN FFC BOTTOM 80POS 0.50MM R/A / 80 Position FFC, FPC Connector Contacts, Bottom 0.020" (0.50mm) Surface Mount, Right Angle
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0926 $60.0930
130+ $0.8974 $116.6620
200+ $0.8686 $173.7200
275+ $0.8408 $231.2200
360+ $0.8131 $292.7160
480+ $0.7288 $349.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,687 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess