EN
  • EN
  • DE

XG4E-2031-S005

Part No XG4E-2031-S005
Manufacturer Omron
Catalog Circular Connectors - Housings
Description REPL COVER ONLY 20POS  /  Connector Cap (Cover) For XG4 Series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Accessories
Mfr Omron Electronics Inc-EMC Div
Series XG4
Package Bulk
Accessory Type Cap (Cover)
Number of Positions 20
For Use With/Related Products XG4 Series
Features Feed Through
Base Product Number XG4E
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Other Names XG4E2031S005-ND,Z8728,XG4E-2031-S005-ND,XG4E2031S005
Standard Package 70
Win Source Part Number 1178629-XG4E-2031-S005
Ultra Librarian 3D Model Ultra Librarian XG4E-2031-S005 CAD Model

Description

The Omron XG4E-2031-S005 is a connector designed for reliable and efficient connectivity in a variety of applications. This connector ensures a secure and stable connection, which is crucial for maintaining the integrity of signals and power in connected devices. Constructed with high-quality materials, it is designed to withstand demanding environments and provide long-lasting performance.

Applications:

  • Industrial Equipment: Used in industrial machinery, control panels, and automation systems to provide reliable connections for sensors, actuators, and other components.
  • Robotics: Integrated into robotic systems to ensure secure and stable communication between various parts, such as controllers and end-effectors.
  • Medical Devices: Employed in medical devices where reliable connections are critical for accurate data transmission and safe operation.
  • Test and Measurement Instruments: Utilized in test and measurement equipment to ensure precise and consistent signal transmission.
  • Telecommunications: Found in telecommunications equipment to provide stable and secure connections for signal transmission and data transfer.

Features:

  • Robust Design: Made with durable materials to withstand harsh industrial conditions, including temperature variations and mechanical stress.
  • Secure Connection: Ensures a stable and reliable connection, reducing the risk of signal loss or intermittent connectivity.
  • Compact Size: Designed to be compact, allowing for integration into devices with limited space.
  • Easy Installation: Designed for easy and quick installation, minimizing assembly time and labor costs.
  • High-Density Configuration: Offers a high number of contacts in a small form factor, providing efficient connectivity.

Benefits:

  • Enhanced System Reliability: Ensures a stable and reliable connection, enhancing the overall reliability of the system and reducing downtime.
  • Reduced Maintenance: Durable construction and secure connections minimize the need for frequent maintenance and repairs.
  • Improved Performance: Provides optimal signal transmission, improving the performance of connected devices.
  • Cost-Effective: Long-lasting performance and easy installation contribute to overall cost savings.
  • Versatile Application: Suitable for a wide range of applications, from industrial equipment to medical devices.

The XG4E-2031-S005 connector is designed to provide secure and reliable connectivity in demanding applications. Its robust construction and secure connection mechanism make it an ideal choice for critical systems where signal integrity and consistent performance are essential. The compact size allows for versatile integration into various devices and equipment, making it a valuable component for ensuring the efficient and safe operation of numerous systems.

Technical Specifications: While specific technical specifications may vary, typical specifications include voltage and current ratings, contact resistance, insulation resistance, and operating temperature range. Refer to the manufacturer's datasheet for detailed specifications.

You May Also Be Interested in

Amphenol
CONN RCPT HSNG MALE 5POS INLINE
Need more? Email Us
Milnec
38999 SERIES III RECEPTACLE
Need more? Email Us
Phoenix Contact
12 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Coupling Nut
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 8POS INLINE
Need more? Email Us
TE Connectivity
CONN RCPT HSNG MALE 3POS INLINE
Lowest to $16.9690
TE Connectivity
CONN PLG HSG FMALE 18POS INLINE
Need more? Email Us
TE Connectivity
CONN PLUG HSG FMALE 5POS INLINE
Lowest to $2.2523
Amphenol Industrial Operations
CONN RCPT HSNG FMALE 7POS PNL MT
Need more? Email Us
Souriau-Sunbank by Eaton
CONN RCPT HSNG FMALE 8POS PNL MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess