EN
  • EN
  • DE

XH3A-3041-2A

Part No XH3A-3041-2A
Manufacturer Omron
Catalog Rectangular - Board to Board Connectors
Description CONN PLUG 30POS VERT GOLD  /  30 Position Connector Plug, Center Strip Contacts Through Hole Gold
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Rectangular Connectors - Arrays, Edge Type, Mezzanine (Board to Board)
Mfr Omron Electronics Inc-EMC Div
Series XH3
Package Bulk
Connector Type Plug, Center Strip Contacts
Number of Positions 30
Pitch 0.050" (1.27mm)
Number of Rows 2
Mounting Type Through Hole
Features Board Lock
Contact Finish Gold
Mated Stacking Heights 14mm, 15mm, 17mm, 18mm
Height Above Board 0.421" (10.70mm)
Base Product Number XH3A-3041
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4040
Other Names XH3A30412A,2266-XH3A-3041-2A
Standard Package 90
Win Source Part Number 1000818-XH3A-3041-2A
Ultra Librarian 3D Model Ultra Librarian XH3A-3041-2A CAD Model

Description

The Omron XH3A-3041-2A connector is a 30-position plug with a center strip contact.

  • Pitch: 1.27mm
  • Board Lock: Yes
  • Mounting Type: through-hole
  • Contact Finish: gold
  • Standard Package: 90
  • Mated Stacking Heights: 14mm, 15mm, 17mm, and 18mm
  • Series: XH3
  • RoHS Compliant: Yes

You May Also Be Interested in

JST Sales America Inc.
CONN PLUG 40POS SMD GOLD / 40 Position Connector Plug, Outer Shroud Contacts Surface Mount Gold
Lowest to $0.8272
TE Connectivity
CONN RCPT 12POS 0.049 TIN SMD / 12 Position Receptacle Connector 0.049" (1.25mm) Surface Mount Tin
Need more? Email Us
TE Connectivity
CONN RCPT HD 120POS PCB / 120 Connector Receptacle, Female Sockets Through Hole, Right Angle Natural High Density (HDC, HDI, HPC)
Lowest to $49.4157
TE Connectivity
CONN HDR 30POS 0.1 STACK T/H / 30 Position Header Spacer Connector 0.100" (2.54mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN RCPT FUTUREBUS 60P EDGE MNT / 60 Connector Receptacle, Female Sockets Board Edge, Through Hole, Right Angle Natural Futurebus
Lowest to $17.1058
TE Connectivity
CONN RCPT 2POS GOLD PCB / 2 Position Receptacle Connector Through Hole Gold
Need more? Email Us
TE Connectivity
1.7H SPRING FINGER W/EMBOSS /
Lowest to $0.2959
TE Connectivity
CONN RCPT 8POS 0.1 TIN PCB / 8 Position Receptacle Connector 0.100" (2.54mm) Through Hole Tin
Lowest to $1.3167
Molex, LLC
Conn Housing RCP 14 POS 2.54mm Crimp ST Cable Mount Green Carton
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess