EN
  • EN
  • DE

XW6T-COM2.5X12RD

Part No XW6T-COM2.5X12RD
Manufacturer Omron
Catalog Specialized
Description COM TERM BLK 2_5MM 12PN RED
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Box
Product Status Active
Type Middle
Mounting Type DIN Rail
Number of Positions 12
Number of Levels 1
Terminal - Width 17.8mm
Termination Style Push In, Spring
Current - IEC 24 A
Voltage - IEC 800 V
Current - UL 20 A
Voltage - UL 600 V
Wire Gauge or Range - AWG 14-26 AWG
Wire Gauge or Range - mm2 0.14-4mm²
Features Block of 3, Indicators
Housing Color Red
Ultra Librarian 3D Model Ultra Librarian XW6T-COM2.5X12RD CAD Model

Description

NULL

You May Also Be Interested in

Maxim Integrated
IBUTTON SERIAL NUMBER F5
Need more? Email Us
Maxim Integrated
IBUTTON EEPROM 4KBit F3 / EEPROM Serial-1Wire 4K-bit 16Page x 256 3.3V/5V 2-Pin F3 MicroCan
Lowest to $60.9124
Maxim Integrated
256-Bit EEPROM iButton
Need more? Email Us
Maxim Integrated
IBUTTON TEMP LOGGER / High-Resolution Thermochron I button
Need more? Email Us
Maxim Integrated
IBUTTON SERIAL NUMBER F3 / Serial Number iButton 2-Pin F3 MicroCan
Need more? Email Us
Maxim Integrated
Need more? Email Us
Maxim Integrated
IBUTTON TEMPERATURE F5 / Temperature IButton Serial Interface 2-Pin F5 MicroCan
Need more? Email Us
Maxim Integrated
IBUTTON MEMORY 64KBit F5
Need more? Email Us
Maxim Integrated
Serial Number iButton
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess