EN
  • EN
  • DE

12A02MH-TL-E

Part No 12A02MH-TL-E
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 12V 1A MCPH3 / Low-Frequency General-Purpose Amplifi er Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Transistor Type PNP
Current - Collector (Ic) (Maximum) 1A
Voltage - Collector Emitter Breakdown (Maximum) 12V
Vce Saturation (Maximum) at Ib, Ic 240mV at 20mA, 400mA
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 300 at 10mA, 2V
Power - Max 600mW
Frequency - Transition 450MHz
Temperature Range - Operating 150°C
Mounting Style SMD
Manufacturer Package 3-SMD, Flat Lead
Supplier Device Package 3-MCPH
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803958-12A02MH-TL-E
Ultra Librarian 3D Model Ultra Librarian 12A02MH-TL-E CAD Model

Description

Product Overview: 12A02MH-TL-E by ON Semiconductor

The 12A02MH-TL-E is a cutting-edge semiconductor device manufactured by ON Semiconductor, a leading company in the energy-efficient innovations sector. This product is designed to cater to a wide range of electronic applications, providing high reliability and performance. The 12A02MH-TL-E is particularly well-suited for use in power management tasks, where efficient voltage regulation and control are paramount.

Key Features

  • High Efficiency: The 12A02MH-TL-E boasts excellent efficiency, which is crucial for minimizing heat generation and ensuring the longevity of the device it powers.
  • Low Power Loss: Engineered to reduce power loss, this component contributes to the overall energy-saving design of the end product, making it ideal for eco-conscious applications.
  • Compact Size: Its small footprint allows for integration into space-constrained designs without compromising on power or performance.
  • Robust Construction: Manufactured with high-quality materials, the 12A02MH-TL-E is built to withstand challenging conditions and provide a reliable solution for power control.

Applications

The versatile nature of the 12A02MH-TL-E makes it suitable for a variety of applications, including:

  • Power supply modules
  • DC-DC converters
  • Battery-powered devices
  • Consumer electronics
  • Telecommunication equipment
  • Automotive systems

Technical Specifications

Here are some of the key technical specifications of the 12A02MH-TL-E:

  • Package Type: Surface mount
  • Operating Temperature Range: Specified by manufacturer
  • Regulatory Approvals: Compliant with industry standards
  • Quality and Reliability: Tested to meet ON Semiconductor's stringent requirements

Overall, the 12A02MH-TL-E from ON Semiconductor is an excellent choice for designers and engineers looking for a reliable and efficient power management solution. Its combination of high efficiency, durability, and compact size makes it a versatile component that can be used in a wide array of electronic products.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
16 A COMPLEMENTARY SILICON POWER TRANSISTORS 250 V, 200 W
Lowest to $4.0559
Central Semiconductor Corp
POWER TRANSISTORS(7A,40W) | TRANS NPN 50V 7A TO-220
Lowest to $0.8166

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3361 $58.8175
420+ $0.2760 $115.9200
650+ $0.2680 $174.2000
895+ $0.2587 $231.5365
1,155+ $0.2506 $289.4430
1,550+ $0.2241 $347.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 19,333 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess