ON Semiconductor's 15GN03C-TB-E is a state-of-the-art semiconductor device designed to deliver high-efficiency power conversion and control in a compact package. This product is a testament to ON Semiconductor's commitment to providing innovative solutions for a wide range of electronic applications.
Key Features
- Low On-Resistance: The device features a low on-resistance, which ensures minimal power loss during operation, leading to higher efficiency in your circuit designs.
- High-Speed Switching: 15GN03C-TB-E supports high-speed switching, making it suitable for applications that require fast response times, such as switching power supplies and DC-DC converters.
- Enhanced Thermal Performance: The product is designed to offer superior thermal performance, which helps in maintaining stability and prolonging the lifespan of the device under high-load conditions.
Applications
The versatility of the 15GN03C-TB-E allows it to be used in a variety of applications. Some of the most common uses include:
- Power Management Circuits
- DC-DC Converters
- Motor Drives
- LED Lighting
- Consumer Electronics
Product Specifications
Parameter
Value
Voltage - Breakdown (Max)
30V
Current - Continuous Drain (Id) @ 25°C
15A
Rds On (Max) @ Id, Vgs
3.3 mOhm @ 15A, 10V
Power - Max
2.5W
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Quality and Reliability
The 15GN03C-TB-E is built with ON Semiconductor's rigorous quality standards, ensuring high reliability and performance consistency. This product is suitable for use in commercial, industrial, and even high-stress environments where quality cannot be compromised.
For detailed information, technical documentation, and support, please visit ON Semiconductor's official website or contact your local sales representative.