EN
  • EN
  • DE

1N4005G

Part No 1N4005G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Rectifier Diode Switching 600V 1A 2-Pin DO-41 Bag / DIODE GEN PURP 600V 1A DO41
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Standard Package 1000
Category Discrete Semiconductor Products
Family Diodes Rectifiers - Single
Packaging Bulk
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 1.1V @ 1A
Speed Standard Recovery >500ns > 200mA (Io)
Current - Reverse Leakage @ Vr 10µA @ 600V
Mounting Style Through Hole
Package DO-204AL DO-41 Axial
Manufacturer Device Package DO-41
Operating Temperature - Junction -65°C ~ 175°C
Catalog Standard Diode
Win Source Part Number 074984-1N4005G
Popularity Medium
Supply and Demand Status Balance
Family Name 1N4005
Introduction Date June 06, 2005
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian 1N4005G CAD Model

Description

The ON Semiconductor 1N4005G is a high-quality general-purpose silicon rectifier designed to cater to a wide range of applications. This robust rectifier is widely recognized for its reliability and efficiency, making it a go-to choice for engineers and professionals in the field of electronics.

Key Features

  • Voltage Range: The 1N4005G offers a peak repetitive reverse voltage (Vrrm) of 600 volts, making it suitable for higher voltage applications.
  • Current Rating: With a forward current (If) of 1.0 ampere, it can comfortably handle moderate power requirements.
  • Surge Capability: It features a surge overload rating of 30 amperes, ensuring it can withstand transient overloads.
  • High-Temperature Soldering: The device is guaranteed for high-temperature soldering, with leads solderable per MIL-STD-202, Method 208, which ensures a solid and reliable connection in your circuit.
  • Package: Packaged in an axial-lead, through-hole format (DO-41), the 1N4005G is easy to install and compatible with a variety of PCB designs.

Applications

The 1N4005G is versatile and can be used in a multitude of applications, including:

  • Power supply systems
  • Consumer electronics
  • Industrial equipment
  • Telecommunications systems
  • Automotive applications
  • Battery chargers

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N4005G is no exception. It undergoes rigorous testing to ensure it meets the stringent requirements for commercial and industrial electronic devices. The rectifier's performance is characterized by its low forward voltage drop and high surge capability, which contribute to its overall efficiency and longevity in the field.

Environmental Information

The 1N4005G is also environmentally friendly, complying with RoHS (Restriction of Hazardous Substances) directives, which limits the use of certain hazardous materials in electronic equipment.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $4.3657
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess