EN
  • EN
  • DE

DS3231M+TR

Part No DS3231M+TR
Manufacturer Maxim Integrated
Catalog Clock/Timing - Real Time Clocks
Description IC RTC CLK/CALENDAR I2C 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Maxim Integrated
Packaging Reel - TR
Status Active
Type Clock/Calendar
Features Alarm, Leap Year, Square Wave Output
Date Format YY-MM-DD-dd
Supply Voltage - Operating 2.3 V to 5.5 V
Voltage - Supply, Battery 2.3 V to 5.5 V
Current - Timekeeping (Max) 130μA to 200μA @ 3.63V to 5.5V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 16-SOIC
Win Source Part Number 254040-DS3231M+TR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Clock & Timing, Industrial
Ultra Librarian 3D Model Ultra Librarian DS3231M+TR CAD Model

Description

Maxim Integrated DS3231M+TR Real-Time Clock

The DS3231M+TR from Maxim Integrated is a highly accurate, real-time clock (RTC) that provides a comprehensive timekeeping solution for a wide range of applications. This precision RTC module is designed to address the needs of complex embedded systems that require reliable time tracking, such as industrial equipment, data loggers, smart meters, and IoT devices.

One of the standout features of the DS3231M+TR is its integrated temperature-compensated crystal oscillator (TCXO) and crystal. This combination ensures high accuracy and stable timekeeping, with a time deviation of less than 5ppm (parts per million) over a wide temperature range of -45°C to +85°C. This equates to less than 3 minutes of time deviation per year, making it an ideal choice for applications where precise time is critical.

In addition to its high accuracy, the DS3231M+TR offers a variety of functionalities that enhance its versatility. It includes an integrated battery input, which maintains accurate timekeeping in the event of a main power failure. The device also features two programmable time-of-day alarms and a programmable square-wave output, allowing it to serve not just as a clock, but as a calendar as well, with automatic adjustment for months with fewer than 31 days, including corrections for leap year.

The DS3231M+TR is designed for ease of use, with a simple I2C interface for communication with microcontrollers and other digital devices. This allows for straightforward integration into existing designs. The device is also offered in a compact, surface-mount package, the 8-SOIC (0.154", 3.90mm Width), which is ideal for space-constrained applications.

Overall, the DS3231M+TR is a robust and reliable choice for any design that requires an RTC. Its high precision, comprehensive feature set, and ease of integration make it a top pick for engineers and designers looking to incorporate accurate timekeeping into their projects.

For detailed specifications, datasheets, and technical support, visit Maxim Integrated's official website or contact your local Maxim Integrated distributor.

You May Also Be Interested in

Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP / Real Time Clock (RTC) IC Clock/Calendar 242B Parallel 24-DIP (0.600", 15.24mm)
Lowest to $5.6581
Maxim Integrated
IC RTC CLK/CALENDAR SPI 20TSSOP
Lowest to $2.9717
Maxim Integrated
IC RTC CLK/CALENDAR PAR 34PCM
Need more? Email Us
Maxim Integrated
IC RTC PHANTOM CHIP PAR 28EDIP
Need more? Email Us
Renesas Electronics America
IC RTC CLK/CALENDAR SPI 16SOIC
Lowest to $31.6897
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24DIP
Need more? Email Us
Maxim Integrated
IC RTC SYST CTRLR SER 20SOIC
Lowest to $3.9948
Maxim Integrated
IC RTC CLK/CALENDAR PAR 24EDIP
Need more? Email Us
Maxim Integrated
IC RTC CLK/CALENDAR PAR 28PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3655 $51.5585
15+ $6.8993 $103.4895
23+ $6.6662 $153.3226
33+ $6.2000 $204.6000
42+ $5.9670 $250.6140
53+ $5.7339 $303.8967
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,630 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess