EN
  • EN
  • DE

1N4153

Part No 1N4153
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description SILICON EPITAXIAL PLANAR DIODE | DIODE GEN PURP 75V 200MA DO35
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Bulk
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 75V
Current - Average Rectified (Io) 200mA
Voltage - Forward (Vf) (Maximum) at If 880mV at 20mA
Speed Small Signal =
Reverse Recovery Time (trr) 4ns
Current - Reverse Leakage at Vr 50nA at 50V
Capacitance at Vr, F 2pF at 0V, 1MHz
Mounting Style Through Hole
Manufacturer Package DO-204AH, DO-35, Axial
Supplier Device Package DO-35
Operating Temperature - Junction 175°C (Maximum)
Family Part Number 1N4153
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 1121739-1N4153
Manufacturer Homepage www.semtech.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian 1N4153 CAD Model

Description

ON Semiconductor 1N4153 Standard Diode

The ON Semiconductor 1N4153 is a high-quality standard diode that offers reliable performance for a wide range of applications. This small signal diode is designed for general purpose, high-speed switching applications and is a staple component in electronic circuits. The 1N4153 is housed in a durable DO-35 package, which ensures a balance between physical robustness and compactness, making it suitable for densely packed PCBs.

Key Features:

  • High-Speed Switching Capabilities: The 1N4153 diode is optimized for fast switching operations, which is essential for high-frequency applications.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which reduces power loss and improves efficiency in the circuit.
  • High Conductance: With its high conductance, the 1N4153 ensures minimal signal distortion and maintains signal integrity.
  • Reverse Breakdown Voltage: It features a reverse breakdown voltage of 75 volts, providing a good margin for typical low voltage applications.
  • Versatile Use: Suitable for a variety of uses, including rectification, clamping, protection, and steering applications in consumer and industrial electronics.

Electrical Characteristics:

  • Continuous Reverse Voltage: 75V
  • Forward Continuous Current: 200mA
  • Maximum Forward Voltage Drop: 1V at 10mA
  • Reverse Current: 5.0uA at 50V
  • Forward Surge Current: 2.0A

The 1N4153 diode from ON Semiconductor is a reliable choice for designers and engineers seeking a component that offers both efficiency and speed. Whether you're working on power management, signal processing, or any other application that requires a dependable diode, the 1N4153 is a component you can trust. Its small form factor, combined with its robust electrical characteristics, make it an essential part of any electronic component inventory.

As with all ON Semiconductor products, the 1N4153 is manufactured to meet high-quality standards, ensuring that it performs to the specifications under varying conditions and throughout its lifespan.

You May Also Be Interested in

Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Micro Commercial Co
Interface
Lowest to $0.1165
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess