EN
  • EN
  • DE

1N4936RL

Part No 1N4936RL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description Axial−Lead Fast−Recovery Rectifiers | DIODE GEN PURP 400V 1A DO41
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Maximum) 400V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 1.2V at 1A
Speed Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr) 300ns
Current - Reverse Leakage at Vr 5μA at 400V
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package DO-41
Operating Temperature - Junction -65°C ~ 150°C
Family Part Number 1N4936
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121840-1N4936RL
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N4936RL CAD Model

Description

The ON Semiconductor 1N4936RL is a highly efficient, fast recovery rectifier diode designed for use in a variety of applications. This diode is known for its quick switching capability, low forward voltage drop, and high surge current capacity, making it an ideal choice for power supply and conversion systems.

Key Features

  • High Efficiency: The 1N4936RL offers a fast recovery time, typically less than 150ns, which is essential for high-speed switching operations and reduces losses in the circuit.
  • High Current Capability: This diode has a high forward surge current rating of 50A, which is beneficial for applications that require a robust diode to handle momentary high current spikes.
  • Low Forward Voltage Drop: A low forward voltage drop of 1.2V at 1A ensures that power loss is minimized during operation, improving overall efficiency.
  • Versatility: With a repetitive peak reverse voltage (Vrrm) of 400V, the 1N4936RL can be used in a wide range of applications, from power supplies to inverters, and motor controllers.

Applications

The ON Semiconductor 1N4936RL is suitable for various applications, including:

  • Switching power supplies
  • Free-wheeling diodes in converters and motor control circuits
  • Instrumentation
  • High-frequency rectification in telecommunications systems

Product Specifications

Parameter Value
Package Axial Lead
Maximum Repetitive Reverse Voltage (Vrrm) 400V
Average Rectified Forward Current (Io) 1A
Surge Current (Ifsm) 50A
Operating Junction Temperature Range -65°C to +175°C

With its robust performance and reliability, the ON Semiconductor 1N4936RL fast recovery rectifier diode is an excellent choice for designers looking to improve the efficiency and longevity of their electronic systems.

You May Also Be Interested in

AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.8316
Rohm Semiconductor
DIODE SCHOTTKY 40V 200MA UMD2
Lowest to $0.0542
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1,400+ $0.0413 $57.8200
3,405+ $0.0340 $115.7700
5,265+ $0.0330 $173.7450
7,250+ $0.0319 $231.2750
9,365+ $0.0309 $289.3785
12,555+ $0.0276 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,225 pieces
MOQ: 1400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess