EN
  • EN
  • DE

1N5335BG

Part No 1N5335BG
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 3.9V 5W AXIAL / Zener Diode 3.9 V 5 W ±5% Through Hole Axial
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Manufacturer onsemi
Packaging Bulk
Voltage - Zener (Nom) (Vz) 3.9 V
Tolerance ±5%
Power - Max 5 W
Impedance (Max) (Zzt) 2 Ohms
Current - Reverse Leakage @ Vr 50 µA @ 1 V
Voltage - Forward (Vf) (Max) @ If 1.2 V @ 1 A
Temperature Range - Operating -65°C ~ 200°C
Mounting Through Hole
Case / Package T-18, Axial
Supplier Device Package Axial
Base Product Number 1N5335
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Other Part Number 2156-1N5335BG,ONSONS1N5335BG,1N5335BGOS,1N5335BG-ND
Standard Package 1,000
Win Source Part Number 1324848-1N5335BG
Ultra Librarian 3D Model Ultra Librarian 1N5335BG CAD Model

Description

Product Overview: 1N5335BG Zener Diode

The 1N5335BG is a high-quality Zener diode produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This Zener diode is designed to provide precise voltage regulation, making it an essential component in a wide range of electronic applications. The 1N5335BG is part of ON Semiconductor's robust Zener diode product line, known for their reliability and performance.

Key Features

  • Voltage Regulation: The 1N5335BG offers a Zener voltage of 3.9V, which is ideal for applications requiring a regulated voltage in this range.
  • Power Dissipation: With a power dissipation rating of 5W, this Zener diode can handle significant power levels, making it suitable for high-power applications.
  • Package: Encased in a transfer-molded glass package, the 1N5335BG ensures robustness and resistance to environmental factors such as moisture and mechanical stress.
  • Surge Capability: It is capable of withstanding surge currents, which is critical for protecting circuits against voltage spikes.
  • Temperature Stability: The diode's Zener voltage is stable across a wide temperature range, ensuring consistent performance under varying operating conditions.

Applications

The versatility of the 1N5335BG Zener diode allows it to be used in various applications, including:

  • Voltage regulation circuits
  • Overvoltage protection
  • Switching power supplies
  • Industrial electronics
  • Consumer electronics

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The 1N5335BG Zener diode is manufactured to stringent quality standards, ensuring that it meets the needs of even the most demanding applications. Its reliability is backed by ON Semiconductor's reputation in the industry for producing durable and dependable semiconductor components.

Product Specifications

For detailed technical specifications, designers and engineers should refer to the official datasheet of the 1N5335BG Zener diode. The datasheet provides comprehensive information, including electrical characteristics, thermal properties, and mechanical dimensions, to assist in proper integration into electronic systems.

The 1N5335BG from ON Semiconductor represents a blend of performance, reliability, and value, making it a top choice for designers looking to incorporate voltage regulation solutions into their electronic designs.

You May Also Be Interested in

MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $17.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess