EN
  • EN
  • DE

1N5336BRLG(4.3V)

Part No 1N5336BRLG(4.3V)
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 150059-1N5336BRLG(4.3V)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5336BRLG(4.3V) CAD Model

Description

Product Overview: 1N5336BRLG(4.3V) Zener Diode

The 1N5336BRLG is a robust 5W Zener diode from ON Semiconductor, designed to provide precision voltage regulation in a wide array of electronic applications. This diode is specifically characterized for operation at a nominal Zener voltage of 4.3 volts, making it an ideal component for voltage regulation tasks in circuits that operate within this voltage range.

Key Features

  • Voltage Regulation: Offers precise voltage control at a Zener test current of 44mA, ensuring stable operation in your electronic designs.
  • High Power Rating: With a 5W power dissipation capability, this Zener diode can withstand significant power levels, making it suitable for high-load applications.
  • Thermal Performance: The device is encapsulated in a highly reliable package that provides excellent thermal performance, ensuring long-term stability and operation.
  • Surge Current Capability: Engineered to handle surge currents without damage, which is essential for protecting sensitive electronic circuits against voltage spikes.
  • Lead Formed for Surface Mount: The 1N5336BRLG comes with leads that are pre-formed for surface mount applications, simplifying the assembly process and making it suitable for automated manufacturing lines.

Applications

This Zener diode is versatile and can be used in a multitude of applications, including but not limited to:

  • Voltage regulation modules
  • Power supply circuits
  • Overvoltage and transient voltage protection
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1N5336BRLG is no exception. It meets the stringent requirements set forth by industry standards, ensuring reliable performance in even the most demanding environments. Each diode is tested to guarantee its Zener voltage accuracy, providing designers with confidence in their voltage regulation solutions.

In conclusion, the 1N5336BRLG Zener diode from ON Semiconductor is a high-performance, reliable component that offers efficient voltage regulation for a variety of electronic applications. Its robust design and precise voltage control make it a go-to choice for engineers and designers looking for a dependable voltage regulation solution.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 1.8V 300MW SOD523
Lowest to $0.3564
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.3835
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess