EN
  • EN
  • DE

1N5406RL

Part No 1N5406RL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 600V 3A DO201AD / Diode Standard 600 V 3A Through Hole Axial
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Product Status Obsolete
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 600 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1 V @ 3 A
Speed Standard Recovery >500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 10 µA @ 600 V
Mounting Through Hole
Case / Package DO-201AA, DO-27, Axial
Supplier Device Package Axial
Operating Temperature - Junction -65°C ~ 170°C
Base Product Number 1N5406
RoHS Status RoHS non-compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number ONSONS1N5406RL,1N5406RLOSCT,2156-1N5406RL-ONTR,1N5406RLOSTR
Standard Package 1,200
Win Source Part Number 1325755-1N5406RL
Ultra Librarian 3D Model Ultra Librarian 1N5406RL CAD Model

Description

The ON Semiconductor 1N5406RL is a highly reliable axial leaded rectifier diode designed for general-purpose use in a wide array of electronic applications. This versatile component is well-suited for use in power supplies, converters, and as freewheeling diodes, offering a robust solution for your rectification needs.

Key Features

  • High Current Capability: The 1N5406RL is capable of conducting up to 3 Amperes of average rectified forward current, making it suitable for handling moderate power requirements in electronic circuits.
  • High Voltage Rating: With a peak repetitive reverse voltage (VRRM) of 600 volts, this diode can be used in circuits with high voltage requirements, providing ample protection against voltage surges and spikes.
  • Low Forward Voltage Drop: The forward voltage drop is typically low, ensuring higher efficiency by minimizing power loss during the rectification process.
  • Robust Construction: The 1N5406RL is encapsulated in a highly durable package that provides excellent mechanical strength and thermal conductivity, ensuring a long operational life even under stressful conditions.

Applications

The 1N5406RL diode is commonly employed in a variety of applications, including:

  • AC to DC conversion in power supplies
  • DC to DC conversion in voltage regulators
  • Reverse voltage protection circuits
  • Snubber circuits in power switches
  • Freewheeling diodes in motor control circuits

Technical Specifications

Parameter Value Average Rectified Forward Current (Io) 3 A Peak Repetitive Reverse Voltage (VRRM) 600 V Forward Voltage Drop (Vf) 1.2 V (Max) Operating Temperature Range -65°C to 150°C

The ON Semiconductor 1N5406RL diode is a testament to the company's commitment to providing high-quality, reliable components for the electronics industry. Whether you're designing a new power system or replacing a faulty diode in an existing setup, the 1N5406RL is an excellent choice for ensuring smooth and efficient current rectification.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
MICROSS/On Semiconductor
100V SW DIODE IN X2DFNW2
Lowest to $2.9105
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762
GeneSiC Semiconductor
DIODE SIL CARB 1.7KV 18A TO263-7
Lowest to $43.6568

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
755+ $0.0766 $57.8330
1,840+ $0.0628 $115.5520
2,850+ $0.0609 $173.5650
3,925+ $0.0589 $231.1825
5,075+ $0.0570 $289.2750
6,790+ $0.0511 $346.9690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 46,538 pieces
MOQ: 755 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess