EN
  • EN
  • DE

1N5818RL

Part No 1N5818RL
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description LOW DROP POWER SCHOTTKY RECTIFIER | DIODE SCHOTTKY 30V 1A AXIAL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tape and Reel
Status Obsolete
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 30V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Maximum) at If 550mV at 1A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage at Vr 1mA at 30V
Mounting Style Through Hole
Manufacturer Package DO-204AL, DO-41, Axial
Supplier Device Package Axial
Operating Temperature - Junction -65°C ~ 125°C
Family Part Number 1N5818
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Win Source Part Number 1122018-1N5818RL
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 1N5818RL CAD Model

Description

ON Semiconductor 1N5818RL Schottky Diode

The 1N5818RL is a robust and efficient Schottky Barrier Diode designed and manufactured by ON Semiconductor, a leading name in the field of power and signal management. This diode is widely recognized for its low forward voltage drop and swift switching capabilities, making it an ideal choice for a variety of applications that require high efficiency and reliability.

With a forward current rating of 1A, the 1N5818RL is capable of handling moderate power requirements. It boasts a maximum forward voltage of just 0.55V at its rated forward current, which contributes to its low power loss characteristics. The diode's low voltage drop is particularly beneficial in applications where power efficiency is crucial.

The 1N5818RL operates at a peak repetitive reverse voltage (V<sub>RRM) of 30V, which ensures that it can withstand transient overvoltage conditions. This feature enhances its reliability in a wide range of operating environments and protects circuits from potential voltage spikes.

The diode's fast switching speed is another key feature, making it suitable for high-frequency applications. This speed is essential for applications like switch-mode power supplies, where rapid switching helps to minimize energy loss and improve overall performance.

ON Semiconductor has packaged the 1N5818RL in a DO-41 axial-lead package, which is known for its ease of installation and robustness. The package is designed to be compatible with various PCB layouts and is also suitable for through-hole mounting, offering flexibility for designers.

The 1N5818RL is also characterized by its low leakage current, which is critical for maintaining the efficiency of the overall system, especially in battery-powered devices where every microampere counts. This low leakage current ensures that the diode will not significantly drain the battery when the device is in the off state.

In summary, the ON Semiconductor 1N5818RL Schottky Diode is a high-performance component that excels in applications requiring low voltage drop, fast switching, and reliable operation under varying conditions. Its robust package and electrical characteristics make it a versatile choice for designers looking to enhance the efficiency and durability of their power management systems.

You May Also Be Interested in

Micro Commercial Co
DIODE GEN PURP 1KV 1A DO214AA
Lowest to $0.0352
Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.9504
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
BAS16-Q/SOT23/TO-236AB
Lowest to $0.0202
Nexperia USA Inc.
PMEG2015EPK-Q/SOD1608/SOD1608
Lowest to $0.2911
Rohm Semiconductor
DIODE SCHOTTKY 40V 2A PMDTM
Lowest to $0.4075
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
Nexperia USA Inc.
DIODE SCHOTT 100V 2A SOD128/CFP5
Lowest to $14.5523
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1,400+ $0.0413 $57.8200
3,405+ $0.0340 $115.7700
5,265+ $0.0330 $173.7450
7,250+ $0.0319 $231.2750
9,365+ $0.0309 $289.3785
12,555+ $0.0276 $346.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 1400 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess