The 1N752ARL from ON Semiconductor is a highly reliable, precision Zener diode designed for use in a wide range of voltage regulation and voltage reference applications. This diode is characterized by its stable and predictable voltage characteristics over time, making it a preferred choice for designers and engineers who require a dependable component for their electronic circuits.
Key Features
- Nominal Zener Voltage: The 1N752ARL provides a nominal Zener voltage of 5.6V, with a tolerance of ±5% for precise voltage regulation needs.
- Power Dissipation: It is capable of dissipating up to 500 mW of power, which helps to ensure stable operation under varying load conditions.
- Compact Package: Encased in a DO-35 glass package, the 1N752ARL is designed for through-hole mounting, which is suitable for high-density PCB designs and easy to handle in manufacturing processes.
- Temperature Stability: The Zener diode offers excellent thermal stability, with a low dynamic impedance and a wide operating temperature range.
- Quality and Reliability: Manufactured by ON Semiconductor, a leader in semiconductor solutions, this product meets high-quality standards and is built for long-term reliability.
Applications
The 1N752ARL is ideal for a variety of applications, including but not limited to:
- Voltage regulation in power supplies
- Voltage reference in analog circuits
- Surge protection in sensitive electronics
- Waveform shaping in signal processing applications
Product Specifications
Parameter
Value
Zener Voltage (V<sub>Z)
5.6V
Test Current (I<sub>ZT)
20mA
Maximum Zener Impedance (Z<sub>ZT)
7 Ohms
Maximum Reverse Leakage Current (I<sub>R)
1µA
Package Type
DO-35
Power Dissipation (P<sub>D)
500mW