EN
  • EN
  • DE

1SMA58AT3G

Part No 1SMA58AT3G
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 58VWM 93.6VC SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection
Family TVS - Diodes
Manufacturer ON Semiconductor
Series Automotive, AEC-Q101
Packaging Reel(TR)
Type Zener
Unidirectional Channels 1
Voltage - Reverse Standoff (Typ) 58V
Voltage - Breakdown (Min) 64.4V
Voltage - Clamping (Max) @ Ipp 93.6V
Current - Peak Pulse (10/1000μs) 4.3A
Power - Peak Pulse 400W
Power Line Protection No
Applications Automotive
Capacitance @ Frequency 225pF @ 1MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style SMD/SMT
Package DO-214AC, SMA
Manufacturer Device Package SMA
Win Source Part Number 005367-1SMA58AT3G
Popularity Medium
Supply and Demand Status Balance
Quantity per package 5k pcs
Ultra Librarian 3D Model Ultra Librarian 1SMA58AT3G CAD Model

Description

The 1SMA58AT3G is a robust transient voltage suppressor (TVS) diode designed by ON Semiconductor, a leader in the semiconductor industry. This high-performance component is engineered to protect sensitive electronic equipment from voltage spikes and surges, making it an essential device in the realm of circuit protection.

Key Features

  • Stand-Off Voltage: The 1SMA58AT3G has a stand-off voltage of 58V, providing a reliable barrier against transient events up to this threshold.
  • Peak Pulse Power: With a peak pulse power rating of 400W for a 10/1000µs waveform, this TVS diode can handle significant power surges without compromising the integrity of the protected circuit.
  • Low Leakage Current: It boasts a low leakage current, ensuring minimal power loss and higher efficiency in standby or off modes.
  • Fast Response Time: The device reacts swiftly to transient overvoltages, offering immediate protection to sensitive components.
  • Package: The diode comes in a compact SMA package, which is ideal for automated assembly and space-constrained applications.
  • Operating Temperature Range: It operates over a broad temperature range from -55°C to +150°C, suitable for a wide variety of environments.

Applications

The 1SMA58AT3G is versatile and can be used in numerous applications, including:

  • Power supply circuits
  • Communication systems
  • Automotive electronics
  • Industrial control systems
  • Consumer electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA58AT3G is no exception. It is manufactured to meet the stringent standards of the industry, ensuring high reliability and performance. The device is also RoHS compliant, reflecting ON Semiconductor's dedication to environmental responsibility.

Conclusion

With its robust protection capabilities and versatile application range, the 1SMA58AT3G from ON Semiconductor is an excellent choice for designers looking to enhance the durability and longevity of their electronic systems. Its compact form factor, high surge capability, and fast response time make it a valuable component for any circuit protection strategy.

You May Also Be Interested in

Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620
STMicroelectronics
TVS DIODE 5VWM 12.8VC SOD323
Lowest to $0.0906
Littelfuse Inc.
TVS DIODE 18VWM 29.2VC SMTO-263
Lowest to $4.0747
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
Micro Commercial Co
TVS DIODE 400VWM 648VC DO214AA
Lowest to $0.2911
Rohm Semiconductor
12V, SOT-23, DUAL LINE, ANODE CO
Lowest to $0.2329
Littelfuse Inc.
TVS DIODE 33VWM 53.3VC DO214AB
Lowest to $2.6195
Littelfuse Inc.
TVS DIODE 15VWM 24.4VC SOD123F
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess