EN
  • EN
  • DE

1SMA5925BT3

Part No 1SMA5925BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 10V 1.5W SMA / 1.5 Watt Plastic Surface Mount Zener Voltage Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Voltage - Zener (Nom) (Vz) 10V
Tolerance ±5%
Power - Max 1.5W
Impedance (Maximum) (Zzt) 4.5 Ohms
Current - Reverse Leakage at Vr 2.5μA at 8V
Voltage - Forward (Vf) (Maximum) at If 1.5V at 200mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package DO-214AC, SMA
Supplier Device Package SMA
Part Number Series SMA5925
Manufacturer Pack Quantity 5,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 802922-1SMA5925BT3
Ultra Librarian 3D Model Ultra Librarian 1SMA5925BT3 CAD Model

Description

The 1SMA5925BT3 from ON Semiconductor is a robust surface-mount Zener voltage regulator diode designed for applications requiring voltage regulation and protection. This high-quality semiconductor device is commonly used in power supply circuits, voltage reference applications, and as a safeguard against overvoltage conditions.

Key Features

  • Zener Voltage Range: The 1SMA5925BT3 offers a wide Zener voltage range, making it suitable for various applications.
  • Power Dissipation: With a power dissipation of 1.5 watts, this Zener diode can handle significant power levels, ensuring stability in your circuit.
  • Package: The device comes in a compact SMA package, which is ideal for automated assembly and space-constrained applications.
  • High Surge Capability: It is capable of withstanding surge conditions, which enhances its reliability and longevity in challenging environments.
  • Standard Tolerances: The diode is available in standard tolerances of ±5%, providing precise voltage regulation for your needs.
  • Operating Temperature: It operates within a wide temperature range, ensuring performance under varying environmental conditions.

Applications

The 1SMA5925BT3 is versatile and can be used in a range of electronic circuits. Some common applications include:

  • Consumer electronics
  • Telecommunication systems
  • Industrial equipment
  • Automotive systems
  • Medical devices

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the 1SMA5925BT3 is no exception. It is manufactured to high standards, ensuring that it meets the stringent requirements of industrial and commercial applications. The device's reliability is further enhanced by its compliance with the RoHS directive, making it a safe and environmentally friendly choice for your electronic designs.

Ordering Information

When ordering the 1SMA5925BT3, it is important to specify the desired Zener voltage to ensure that the component meets your circuit's requirements. For additional details and to view the full datasheet, visit the ON Semiconductor website or contact their customer support team.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5140 $52.9900
85+ $1.2423 $105.5955
125+ $1.2035 $150.4375
175+ $1.1647 $203.8225
225+ $1.1258 $253.3050
300+ $1.0094 $302.8200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess