EN
  • EN
  • DE

1SMA5932BT3G

Part No 1SMA5932BT3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diode Single 20V 5% 14Ohm 1500mW Automotive 2-Pin SMA T/R / DIODE ZENER 20V 1.5W SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Voltage - Zener (Nom) (Vz) 20V
Tolerance ±5%
Maximum Power Dissipation 1.5W
Impedance (Max) (Zzt) 14 Ohm
Current - Reverse Leakage @ Vr 500nA @ 15.2V
Voltage - Forward (Vf) (Max) @ If 1.5V @ 200mA
Temperature Range - Operating -65°C to 150°C
Mounting SMD (SMT)
Case / Package SMA
Win Source Part Number 116027-1SMA5932BT3G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name 1SMA5932B
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian 1SMA5932BT3G CAD Model

Description

Product Overview: 1SMA5932BT3G by ON Semiconductor

The 1SMA5932BT3G is a robust Zener voltage regulator diode, meticulously crafted by ON Semiconductor, a leader in energy-efficient innovations. This electronic component is tailored for applications requiring precise voltage regulation, making it an ideal choice for a wide array of electronics. Its design ensures reliable operation and stability over a broad range of temperatures and electrical conditions.

Key Features

  • Voltage Range: The 1SMA5932BT3G offers a nominal Zener voltage of 13V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation of 1.5W, this Zener diode can handle significant power levels, making it suitable for high-energy applications.
  • Package: Enclosed in a compact SMA package, the 1SMA5932BT3G is designed for surface-mount technology (SMT), allowing for efficient PCB space utilization and simplified assembly processes.
  • High Surge Capability: It is capable of withstanding surge events, ensuring protection for sensitive electronic components during voltage spikes.
  • Temperature Stability: The diode's performance is stable over a wide temperature range, from -55°C to +150°C, which guarantees consistent operation under varying environmental conditions.

Applications

The 1SMA5932BT3G is versatile and can be integrated into numerous applications, including:

  • Power supply regulation
  • Overvoltage and surge protection circuits
  • Consumer electronics voltage stabilization
  • Automotive and industrial electronics

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the 1SMA5932BT3G is no exception. It is manufactured to meet stringent industry standards, ensuring high reliability and performance consistency. Each diode is subjected to rigorous testing and quality control procedures, ensuring that it meets the high expectations of customers in terms of both functionality and longevity.

In conclusion, the 1SMA5932BT3G from ON Semiconductor is an exceptional choice for designers and engineers looking for a dependable Zener voltage regulator diode. Its combination of power handling capabilities, temperature stability, and compact form factor make it a versatile component suitable for a myriad of electronic applications.

You May Also Be Interested in

Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.2329

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
335+ $0.1493 $50.0155
820+ $0.1225 $100.4500
1,265+ $0.1187 $150.1555
1,745+ $0.1148 $200.3260
2,255+ $0.1110 $250.3050
3,020+ $0.0995 $300.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess