EN
  • EN
  • DE

1SMB33AT3

Part No 1SMB33AT3
Manufacturer ON Semiconductor
Catalog TVS - Diodes
Description TVS DIODE 33V 53.3V SMB / Clamp Ipp Tvs Diode
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Base Product Number 1SMB33
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Win Source Part Number 1334756-1SMB33AT3
Ultra Librarian 3D Model Ultra Librarian 1SMB33AT3 CAD Model

Description

Product Overview: 1SMB33AT3 - ON Semiconductor

The 1SMB33AT3 is a robust surface-mount transient voltage suppressor (TVS) diode, designed and manufactured by ON Semiconductor, a leading provider of semiconductor-based solutions. This component is engineered to protect sensitive electronic equipment from voltage transients induced by system inductive load switching and lightning strikes. It is an ideal choice for a wide range of applications, including industrial, commercial, and consumer environments where reliability and performance are critical.

Key Features

  • Stand-Off Voltage: The 1SMB33AT3 has a stand-off voltage of 33V, making it suitable for a variety of circuits that operate at similar voltage levels.
  • Peak Pulse Power: It offers excellent surge suppression capabilities with a peak pulse power of 600W for a 10/1000µs waveform, which helps to safeguard against high energy transients.
  • Low Leakage Current: The device is designed with low leakage current, ensuring minimal power loss and higher efficiency in the application it is used in.
  • Fast Response Time: With its fast response time to transient events, the 1SMB33AT3 quickly clamps the overvoltage, protecting downstream components from potential damage.
  • Package: This TVS diode comes in a compact SMB package, which is optimal for automated pick and place assembly processes and helps save board space in dense circuit designs.

Applications

  • Power Supply
  • Automotive Systems
  • Communication Systems
  • Medical Equipment
  • Consumer Electronics

The 1SMB33AT3 from ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the protection of electronic systems. Its combination of high surge capability, fast response time, and compact form factor make it a versatile solution for designers looking to enhance the durability and longevity of their products.

With the 1SMB33AT3, ON Semiconductor continues to set the standard in circuit protection, offering a TVS diode that meets rigorous industry standards for performance and reliability. Whether you're designing for harsh industrial environments or sensitive consumer electronics, this TVS diode is an excellent choice for ensuring your circuits are well-protected against transient voltage events.

You May Also Be Interested in

Rohm Semiconductor
58V 200W, COMPACT AND HIGHLY REL
Lowest to $0.8732
Nexperia USA Inc.
PESD24VL1BA-Q/SOD323/SOD2
Lowest to $0.2911
Littelfuse Inc.
TVS DIODE 5VWM 8VC SOD882
Lowest to $0.1456
Diotec Semiconductor AG
TVS SOD-123FL 60V 200W UNIDIR
Lowest to $0.1019
Nexperia USA Inc.
MMBZ33VAL-Q/SOT23/TO-236AB
Lowest to $1.3971
Semtech Corporation
1-LINE 3.3V 6A(8/20US) ESD SLP06
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 5VWM 18.6VC SOD523
Lowest to $0.1456
MICROSS/On Semiconductor
TVS DIODE 40VWM 64.5VC SMB
Lowest to $0.3784
Bourns Inc.
TVS DIODE 29VWM 34VC 2DFN
Lowest to $7.0620

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
410+ $0.1409 $57.7690
1,000+ $0.1155 $115.5000
1,550+ $0.1120 $173.6000
2,130+ $0.1086 $231.3180
2,750+ $0.1051 $289.0250
3,705+ $0.0936 $346.7880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,097 pieces
MOQ: 410 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess